TelephoneStuff.com B&W; International Bike Transport Case 96002

Description
Bicycle Transport Case. Features: - Rectangular shell case - Strike-proof ABS material - Surrounding aluminum frame - Four free running castor rollers with reinforced axle - Additional wheel in the ground - Double shell thickness in the roller area - Three hinges and three lockable clip locks, flush with frame, two butterfly locks - Four handles and a reinforced pilot handle for ideal handling comfort - Both case shells with inward napped foamed material cushion - Anti-shock-frame (a-s-f) for a secure fixation of the bike frame in the case - bike disc for stabilization of case-shell - Two padded wheel guards - Inside Dimensions: 49.40" (1255mm) W x 33.46" (850mm) H x 12.60" (320mm) D - Outside Dimensions: 50.39" (1280mm) W x 35.04" (890mm) H x 13.58" (345mm) D
Description
Bicycle Transport Case. Features: - Rectangular shell case - Strike-proof ABS material - Surrounding aluminum frame - Four free running castor rollers with reinforced axle - Additional wheel in the ground - Double shell thickness in the roller area - Three hinges and three lockable clip locks, flush with frame, two butterfly locks - Four handles and a reinforced pilot handle for ideal handling comfort - Both case shells with inward napped foamed material cushion - Anti-shock-frame (a-s-f) for a secure fixation of the bike frame in the case - bike disc for stabilization of case-shell - Two padded wheel guards - Inside Dimensions: 49.40" (1255mm) W x 33.46" (850mm) H x 12.60" (320mm) D - Outside Dimensions: 50.39" (1280mm) W x 35.04" (890mm) H x 13.58" (345mm) D

Suppliers

Company
Product
Description
Supplier Links
B&W; International Bike Transport Case - 96002 - TelephoneStuff.com
Huntington Beach, CA, USA
B&W; International Bike Transport Case
96002
B&W; International Bike Transport Case 96002
Bicycle Transport Case. Features: - Rectangular shell case - Strike-proof ABS material - Surrounding aluminum frame - Four free running castor rollers with reinforced axle - Additional wheel in the ground - Double shell thickness in the roller area - Three hinges and three lockable clip locks, flush with frame, two butterfly locks - Four handles and a reinforced pilot handle for ideal handling comfort - Both case shells with inward napped foamed material cushion - Anti-shock-frame (a-s-f) for a secure fixation of the bike frame in the case - bike disc for stabilization of case-shell - Two padded wheel guards - Inside Dimensions: 49.40" (1255mm) W x 33.46" (850mm) H x 12.60" (320mm) D - Outside Dimensions: 50.39" (1280mm) W x 35.04" (890mm) H x 13.58" (345mm) D

Bicycle Transport Case.
Features:
- Rectangular shell case
- Strike-proof ABS material
- Surrounding aluminum frame
- Four free running castor rollers with reinforced axle
- Additional wheel in the ground
- Double shell thickness in the roller area
- Three hinges and three lockable clip locks, flush with frame, two butterfly locks
- Four handles and a reinforced pilot handle for ideal handling comfort
- Both case shells with inward napped foamed material cushion
- Anti-shock-frame (a-s-f) for a secure fixation of the bike frame in the case
- bike disc for stabilization of case-shell
- Two padded wheel guards
- Inside Dimensions: 49.40" (1255mm) W x 33.46" (850mm) H x 12.60" (320mm) D
- Outside Dimensions: 50.39" (1280mm) W x 35.04" (890mm) H x 13.58" (345mm) D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 96002
Product Name B&W; International Bike Transport Case
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Instrument Cases - 2664937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.46 inch (88 mm)
Length 17.01 inch (432 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details