TelephoneStuff.com Jabra PRO 9470 Long Range Wireless Headset for Mobile,.. 9470-66-904-105

Description
PRO 9470 Long Range Wireless Headset for Mobile, Softphone, and Desk employs multi-use technology, allowing all your phone calls to come to the same headset. Wireless Headset Features: - Multi-use connectivity – Desk Phone, Softphone, and Mobile Phone (connects to headset base via Bluetooth) - Up to an estimated 450 feet wireless hands-free telephony with DECT and DECT 6.0 with CAT-iq technology - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - Touch screen base with SmartSetup wizard - Wide band Sound (150 Hz – 6,800 Hz) - Dual Microphone Noise Blackout system with advanced Digital Signal Processing practically eliminates all background noise - Wide band quality ensures crystal clear sound while SafeTone technology protects your hearing - Talk time up to 8 hours in wideband sound mode and up to 10 hours in narrow band sound mode - Talk time hours depend on the range and device with which the headset is connected - Multifunction Button and Touch Sensor Headset Controls including: - Remote Answering/Ending of Calls - Voice-activated Dialing - Call Rejection - Redial function - Swapping between held calls - Volume controls - Microphone Mute - Wearing styles: Earhook, Headband, Neckband - Swap easily between different wearing styles and attach the headset to whichever ear the user prefers - Minimal energy-consumption with Jabra IntelliPower - Headset and base go into a sleep-mode when not active where screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 490 feet (depending on the environment) wireless hands-free telephony with DECT and DECT 6.0 with CACAT-iq technology - Meets the Requirements of the International Standard IEC 60950-1 in addition to meeting EN 60950, AS/NZS 60950 and UL 60950 IT Equipment Safety Standards
Description
PRO 9470 Long Range Wireless Headset for Mobile, Softphone, and Desk employs multi-use technology, allowing all your phone calls to come to the same headset. Wireless Headset Features: - Multi-use connectivity – Desk Phone, Softphone, and Mobile Phone (connects to headset base via Bluetooth) - Up to an estimated 450 feet wireless hands-free telephony with DECT and DECT 6.0 with CAT-iq technology - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - Touch screen base with SmartSetup wizard - Wide band Sound (150 Hz – 6,800 Hz) - Dual Microphone Noise Blackout system with advanced Digital Signal Processing practically eliminates all background noise - Wide band quality ensures crystal clear sound while SafeTone technology protects your hearing - Talk time up to 8 hours in wideband sound mode and up to 10 hours in narrow band sound mode - Talk time hours depend on the range and device with which the headset is connected - Multifunction Button and Touch Sensor Headset Controls including: - Remote Answering/Ending of Calls - Voice-activated Dialing - Call Rejection - Redial function - Swapping between held calls - Volume controls - Microphone Mute - Wearing styles: Earhook, Headband, Neckband - Swap easily between different wearing styles and attach the headset to whichever ear the user prefers - Minimal energy-consumption with Jabra IntelliPower - Headset and base go into a sleep-mode when not active where screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 490 feet (depending on the environment) wireless hands-free telephony with DECT and DECT 6.0 with CACAT-iq technology - Meets the Requirements of the International Standard IEC 60950-1 in addition to meeting EN 60950, AS/NZS 60950 and UL 60950 IT Equipment Safety Standards

Suppliers

Company
Product
Description
Supplier Links
Jabra PRO 9470 Long Range Wireless Headset for Mobile,.. - 9470-66-904-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra PRO 9470 Long Range Wireless Headset for Mobile,..
9470-66-904-105
Jabra PRO 9470 Long Range Wireless Headset for Mobile,.. 9470-66-904-105
PRO 9470 Long Range Wireless Headset for Mobile, Softphone, and Desk employs multi-use technology, allowing all your phone calls to come to the same headset. Wireless Headset Features: - Multi-use connectivity – Desk Phone, Softphone, and Mobile Phone (connects to headset base via Bluetooth) - Up to an estimated 450 feet wireless hands-free telephony with DECT and DECT 6.0 with CAT-iq technology - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - Touch screen base with SmartSetup wizard - Wide band Sound (150 Hz – 6,800 Hz) - Dual Microphone Noise Blackout system with advanced Digital Signal Processing practically eliminates all background noise - Wide band quality ensures crystal clear sound while SafeTone technology protects your hearing - Talk time up to 8 hours in wideband sound mode and up to 10 hours in narrow band sound mode - Talk time hours depend on the range and device with which the headset is connected - Multifunction Button and Touch Sensor Headset Controls including: - Remote Answering/Ending of Calls - Voice-activated Dialing - Call Rejection - Redial function - Swapping between held calls - Volume controls - Microphone Mute - Wearing styles: Earhook, Headband, Neckband - Swap easily between different wearing styles and attach the headset to whichever ear the user prefers - Minimal energy-consumption with Jabra IntelliPower - Headset and base go into a sleep-mode when not active where screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 490 feet (depending on the environment) wireless hands-free telephony with DECT and DECT 6.0 with CACAT-iq technology - Meets the Requirements of the International Standard IEC 60950-1 in addition to meeting EN 60950, AS/NZS 60950 and UL 60950 IT Equipment Safety Standards

PRO 9470 Long Range Wireless Headset for Mobile, Softphone, and Desk employs multi-use technology, allowing all your phone calls to come to the same headset.
Wireless Headset Features:
- Multi-use connectivity – Desk Phone, Softphone, and Mobile Phone (connects to headset base via Bluetooth)
- Up to an estimated 450 feet wireless hands-free telephony with DECT and DECT 6.0 with CAT-iq technology
- Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office
- Touch screen base with SmartSetup wizard
- Wide band Sound (150 Hz – 6,800 Hz)
- Dual Microphone Noise Blackout system with advanced Digital Signal Processing practically eliminates all background noise
- Wide band quality ensures crystal clear sound while SafeTone technology protects your hearing
- Talk time up to 8 hours in wideband sound mode and up to 10 hours in narrow band sound mode - Talk time hours depend on the range and device with which the headset is
connected
- Multifunction Button and Touch Sensor Headset Controls including:
- Remote Answering/Ending of Calls
- Voice-activated Dialing
- Call Rejection
- Redial function
- Swapping between held calls
- Volume controls
- Microphone Mute
- Wearing styles: Earhook, Headband, Neckband
- Swap easily between different wearing styles and attach
the headset to whichever ear the user prefers
- Minimal energy-consumption with Jabra IntelliPower - Headset and base go into a sleep-mode when not active where screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption
- Up to 490 feet (depending on the environment) wireless hands-free telephony with DECT and DECT 6.0 with CACAT-iq technology
- Meets the Requirements of the International Standard
IEC 60950-1 in addition to meeting EN 60950, AS/NZS 60950 and UL 60950 IT Equipment Safety Standards

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9470-66-904-105
Product Name Jabra PRO 9470 Long Range Wireless Headset for Mobile,..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details