9330E USB Wireless IP Telephony Headset is equipped with DECT 6.0 technology and true wideband audio. This stylish, ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas.
9330E USB Office Headset Features:
- Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort
- DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure.
- Range of up to 325 feet (99 meters)
- Up to 9 full hours talk time for calling convenience- Hotswappable interchangeable battery
- Noise-canceling microphone for reduced background noise
- Excellent sound quality
- Stylish and lightweight
- Intuitive headset controls
- Exceptional ease of setup and use
- Provides hands-free mobility
- Volume control
- Call answer/end
- 2 Wearing Styles:
- On the ear (Ear-hook)
- Over the head (Headband)
Package Contents:
- (1) 9330e Headset
- (1) 9330e Base Unit
- (1) Headband
- (1) Earhook
- (1) Connection Cord
- (1) Power Adapter
- (1) Setup Guide
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 9337-509-405 |
| Product Name | GN Netcom 9330E USB Wireless IP Telephony Headset |
| Type | Wireless |