TelephoneStuff.com GN Netcom 9350e Desk and IP Telephony Wireless Headset.. 9326-607-505

Description
GN9350e Desk and IP Telephony Wireless Headset Optimized for Microsoft Office Communicator is equipped with DECT 6.0 Technology. Features: - WiFi-friendly 1.9 GHz frequency with DECT 6.0 wireless technology - Digital signal processing (DSP) and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Multi-unit conferencing capability - Up to 6 hours IP talk time or up to 9 hours telephone talk time - Battery status indicator on base keeps user informed of headset battery status at all times - Mute function - On-line indication - Range of up to 350' - Volume control - Auto-volume - Multi-unit conferencing - Remote call answering/ending - PeakStop technology guards against sudden noise spikes from the telephone network - Three Different Wearing Styles: Over-the-head,on-the -ear, behind-the-neck
Description
GN9350e Desk and IP Telephony Wireless Headset Optimized for Microsoft Office Communicator is equipped with DECT 6.0 Technology. Features: - WiFi-friendly 1.9 GHz frequency with DECT 6.0 wireless technology - Digital signal processing (DSP) and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Multi-unit conferencing capability - Up to 6 hours IP talk time or up to 9 hours telephone talk time - Battery status indicator on base keeps user informed of headset battery status at all times - Mute function - On-line indication - Range of up to 350' - Volume control - Auto-volume - Multi-unit conferencing - Remote call answering/ending - PeakStop technology guards against sudden noise spikes from the telephone network - Three Different Wearing Styles: Over-the-head,on-the -ear, behind-the-neck

Suppliers

Company
Product
Description
Supplier Links
GN Netcom 9350e Desk and IP Telephony Wireless Headset.. - 9326-607-505 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom 9350e Desk and IP Telephony Wireless Headset..
9326-607-505
GN Netcom 9350e Desk and IP Telephony Wireless Headset.. 9326-607-505
GN9350e Desk and IP Telephony Wireless Headset Optimized for Microsoft Office Communicator is equipped with DECT 6.0 Technology. Features: - WiFi-friendly 1.9 GHz frequency with DECT 6.0 wireless technology - Digital signal processing (DSP) and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Multi-unit conferencing capability - Up to 6 hours IP talk time or up to 9 hours telephone talk time - Battery status indicator on base keeps user informed of headset battery status at all times - Mute function - On-line indication - Range of up to 350' - Volume control - Auto-volume - Multi-unit conferencing - Remote call answering/ending - PeakStop technology guards against sudden noise spikes from the telephone network - Three Different Wearing Styles: Over-the-head,on-the -ear, behind-the-neck

GN9350e Desk and IP Telephony Wireless Headset Optimized for Microsoft Office Communicator is equipped with DECT 6.0 Technology.
Features:
- WiFi-friendly 1.9 GHz frequency with DECT 6.0 wireless technology
- Digital signal processing (DSP) and IntelliTone for superb sound quality and greater hearing protection
- Noise-canceling microphone for reduced background noise
- Digital encryption for secure conversations
- LCD display for easy set-up of personal sound preferences
- Multi-unit conferencing capability
- Up to 6 hours IP talk time or up to 9 hours telephone talk time
- Battery status indicator on base keeps user informed of headset battery status at all times
- Mute function
- On-line indication
- Range of up to 350'
- Volume control
- Auto-volume
- Multi-unit conferencing
- Remote call answering/ending
- PeakStop technology guards against sudden noise spikes from the telephone network
- Three Different Wearing Styles: Over-the-head,on-the-ear, behind-the-neck

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9326-607-505
Product Name GN Netcom 9350e Desk and IP Telephony Wireless Headset..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details