9330E Wireless Headset with Remote Handset Lifter is equipped with DECT 6.0 technology and true wideband audio. This stylish, ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas. With the remote handset lifter (GN 1000), answer and end calls from wherever your wireless headset takes you. It’s easy to install, and its one-button operation means ease of use. The GN 1000 senses the magnetic field the speaker generates when your phone rings, which means you'll never miss a call or be signaled when there isn’t a call. Its solid mechanical lifting components won’t let you down either. It’s compatible with and works with virtually all business telephones.
Wireless Headset Features:
- Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort
- DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure.
- Up to 9 full hours talk time for calling convenience- Hotswappable interchangeable battery
- Noise-canceling microphone for reduced background noise
- Reliably answer and end calls while away from your desk
- Excellent sound quality
- Stylish and lightweight
- Intuitive headset controls
- Exceptional ease of setup and use
- Provides hands-free mobility
- Volume control
- Call answer/end
Package Contents:
- (1) 9330e Headset
- (1) 9330e Base Unit
- (1) 1000 Remote Handset Lifter
- (1) Headband
- (1) Earhook
- (1) Connection Cord
- (1) Power Adapter
- (1) Setup Guide
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 9326-518-205 |
| Product Name | GN Netcom 9330E Wireless Headset with GN1000 Remote.. |
| Type | Wireless |