TelephoneStuff.com GN Netcom GN 9120 LR Wireless Office Headset 9120-LR

Description
With the limited edition GN 9120 LR, GN Netcom has cut the cord, and the price, without cutting back on the quality. The lightweight GN 9120 LR wireless office headset gives one the ability to move freely while on the phone, anywhere in a 100-foot radius. Fully-charged, it will allow one to talk for up to 4 full hours. The GN 9120 LR’s digital 2.4 GHz technology delivers clear, natural sound quality. Wireless Office Headset Features: - Clear and Secure Calls: Using Digital Spread Spectrum protocol, which was originally developed for secure military communications, and 64-bit encryption, it has a multi-layered security system for secure conversations - SoundTube Boom Style: The wireless headset's unique metal alloy tube and omni-directional microphone delivers excellent voice transmission and crisp, crystal-clear sound, making it ideal for moderately noisy environments. - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - Range of up to 100 feet (30 meters) - Up to 4 full hours talk time, with 24 hours on standby for calling convenience - Charges in approximately 90 minutes - Digital 2.4 GHz transmissions for superior sound quality - Sleek and lightweight for easy-to-wear comfort - Two wearing styles (over-head and on-ear) for personalized comfort - Raised push-button controls such as on/off, volume, and mute on headset for easy access - Works with most corded telephones (including multi-line PBX) Package Contents: - (1) 9120LR Base Unit - (1) 9120LR Headset - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide
Description
With the limited edition GN 9120 LR, GN Netcom has cut the cord, and the price, without cutting back on the quality. The lightweight GN 9120 LR wireless office headset gives one the ability to move freely while on the phone, anywhere in a 100-foot radius. Fully-charged, it will allow one to talk for up to 4 full hours. The GN 9120 LR’s digital 2.4 GHz technology delivers clear, natural sound quality. Wireless Office Headset Features: - Clear and Secure Calls: Using Digital Spread Spectrum protocol, which was originally developed for secure military communications, and 64-bit encryption, it has a multi-layered security system for secure conversations - SoundTube Boom Style: The wireless headset's unique metal alloy tube and omni-directional microphone delivers excellent voice transmission and crisp, crystal-clear sound, making it ideal for moderately noisy environments. - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - Range of up to 100 feet (30 meters) - Up to 4 full hours talk time, with 24 hours on standby for calling convenience - Charges in approximately 90 minutes - Digital 2.4 GHz transmissions for superior sound quality - Sleek and lightweight for easy-to-wear comfort - Two wearing styles (over-head and on-ear) for personalized comfort - Raised push-button controls such as on/off, volume, and mute on headset for easy access - Works with most corded telephones (including multi-line PBX) Package Contents: - (1) 9120LR Base Unit - (1) 9120LR Headset - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide

Suppliers

Company
Product
Description
Supplier Links
GN Netcom GN 9120 LR Wireless Office Headset - 9120-LR - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom GN 9120 LR Wireless Office Headset
9120-LR
GN Netcom GN 9120 LR Wireless Office Headset 9120-LR
With the limited edition GN 9120 LR, GN Netcom has cut the cord, and the price, without cutting back on the quality. The lightweight GN 9120 LR wireless office headset gives one the ability to move freely while on the phone, anywhere in a 100-foot radius. Fully-charged, it will allow one to talk for up to 4 full hours. The GN 9120 LR’s digital 2.4 GHz technology delivers clear, natural sound quality. Wireless Office Headset Features: - Clear and Secure Calls: Using Digital Spread Spectrum protocol, which was originally developed for secure military communications, and 64-bit encryption, it has a multi-layered security system for secure conversations - SoundTube Boom Style: The wireless headset's unique metal alloy tube and omni-directional microphone delivers excellent voice transmission and crisp, crystal-clear sound, making it ideal for moderately noisy environments. - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - Range of up to 100 feet (30 meters) - Up to 4 full hours talk time, with 24 hours on standby for calling convenience - Charges in approximately 90 minutes - Digital 2.4 GHz transmissions for superior sound quality - Sleek and lightweight for easy-to-wear comfort - Two wearing styles (over-head and on-ear) for personalized comfort - Raised push-button controls such as on/off, volume, and mute on headset for easy access - Works with most corded telephones (including multi-line PBX) Package Contents: - (1) 9120LR Base Unit - (1) 9120LR Headset - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide

With the limited edition GN 9120 LR, GN Netcom has cut the cord, and the price, without cutting back on the quality. The lightweight GN 9120 LR wireless office headset gives one the ability to move freely while on the phone, anywhere in a 100-foot radius. Fully-charged, it will allow one to talk for up to 4 full hours. The GN 9120 LR’s digital 2.4 GHz technology delivers clear, natural sound quality.
Wireless Office Headset Features:
- Clear and Secure Calls: Using Digital Spread Spectrum protocol, which was originally developed for secure military communications, and 64-bit encryption, it has a multi-layered security system for secure conversations
- SoundTube Boom Style: The wireless headset's unique metal alloy tube and omni-directional microphone delivers excellent voice transmission and crisp, crystal-clear sound, making it ideal for moderately noisy environments.
- Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort
- Range of up to 100 feet (30 meters)
- Up to 4 full hours talk time, with 24 hours on standby for calling convenience
- Charges in approximately 90 minutes
- Digital 2.4 GHz transmissions for superior sound quality
- Sleek and lightweight for easy-to-wear comfort
- Two wearing styles (over-head and on-ear) for personalized comfort
- Raised push-button controls such as on/off, volume, and mute on headset for easy access
- Works with most corded telephones (including multi-line PBX)
Package Contents:
- (1) 9120LR Base Unit
- (1) 9120LR Headset
- (1) Headband
- (1) Earhook
- (1) Connection Cord
- (1) Power Adapter
- (1) Setup Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9120-LR
Product Name GN Netcom GN 9120 LR Wireless Office Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details