TelephoneStuff.com Astatic 11" Premium Shotgun Line-Cardioid Gooseneck.. 905R

Description
11" Premium Shotgun Line-Cardioid Gooseneck Condenser Microphone is the ideal solution for users who prefers not to be distracted by an obtrusive transducer. Features: - Line-cardioid polar pattern engineered to attenuate unwanted sources outside of 45 degree acceptance angle while effectively "zeroing-in" on desired speaker - Designed to resist interference from cell phones, two-way communication, and other RF devices - 8mm flex pipe with strong positioning memory and silent operation - Quick-mount format - Locus technology - Balanced, transformerless output circuitry - XLR-F type locking flange mount included - Commercial-grade microphone - All-metal body - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Line-cardioid - Frequency Response: 70Hz -18KHz - Impedance 300 ohms - Power Requirements: P12, P24, P48, 2mA - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane
Description
11" Premium Shotgun Line-Cardioid Gooseneck Condenser Microphone is the ideal solution for users who prefers not to be distracted by an obtrusive transducer. Features: - Line-cardioid polar pattern engineered to attenuate unwanted sources outside of 45 degree acceptance angle while effectively "zeroing-in" on desired speaker - Designed to resist interference from cell phones, two-way communication, and other RF devices - 8mm flex pipe with strong positioning memory and silent operation - Quick-mount format - Locus technology - Balanced, transformerless output circuitry - XLR-F type locking flange mount included - Commercial-grade microphone - All-metal body - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Line-cardioid - Frequency Response: 70Hz -18KHz - Impedance 300 ohms - Power Requirements: P12, P24, P48, 2mA - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane

Suppliers

Company
Product
Description
Supplier Links
Astatic 11" Premium Shotgun Line-Cardioid Gooseneck.. - 905R - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic 11" Premium Shotgun Line-Cardioid Gooseneck..
905R
Astatic 11" Premium Shotgun Line-Cardioid Gooseneck.. 905R
11" Premium Shotgun Line-Cardioid Gooseneck Condenser Microphone is the ideal solution for users who prefers not to be distracted by an obtrusive transducer. Features: - Line-cardioid polar pattern engineered to attenuate unwanted sources outside of 45 degree acceptance angle while effectively "zeroing-in" on desired speaker - Designed to resist interference from cell phones, two-way communication, and other RF devices - 8mm flex pipe with strong positioning memory and silent operation - Quick-mount format - Locus technology - Balanced, transformerless output circuitry - XLR-F type locking flange mount included - Commercial-grade microphone - All-metal body - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Line-cardioid - Frequency Response: 70Hz -18KHz - Impedance 300 ohms - Power Requirements: P12, P24, P48, 2mA - Connector: 3-pin male XLR type - Finish: Durable matte-black urethane

11" Premium Shotgun Line-Cardioid Gooseneck Condenser Microphone is the ideal solution for users who prefers not to be distracted by an obtrusive transducer.
Features:
- Line-cardioid polar pattern engineered to attenuate unwanted sources outside of 45 degree acceptance angle while effectively "zeroing-in" on desired speaker
- Designed to resist interference from cell phones, two-way communication, and other RF devices
- 8mm flex pipe with strong positioning memory and silent operation
- Quick-mount format
- Locus technology
- Balanced, transformerless output circuitry
- XLR-F type locking flange mount included
- Commercial-grade microphone
- All-metal body
- RoHS Compliant
- Operating Principle: Condenser
- Polar Pattern: Line-cardioid
- Frequency Response: 70Hz -18KHz
- Impedance 300 ohms
- Power Requirements: P12, P24, P48, 2mA
- Connector: 3-pin male XLR type
- Finish: Durable matte-black urethane

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 905R
Product Name Astatic 11" Premium Shotgun Line-Cardioid Gooseneck..
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers