TelephoneStuff.com Astatic Hemi-Cardioid Desktop Boundary Condenser Microphone 901

Description
The ASTATIC 901 is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds
Description
The ASTATIC 901 is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

Suppliers

Company
Product
Description
Supplier Links
Astatic Hemi-Cardioid Desktop Boundary Condenser Microphone - 901 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Hemi-Cardioid Desktop Boundary Condenser Microphone
901
Astatic Hemi-Cardioid Desktop Boundary Condenser Microphone 901
The ASTATIC 901 is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

The ASTATIC 901 is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions.
Features:
- Die cast zinc base
- Double layer perforated steel screen construction
- Permanently mount on most flat surfaces with the supplied wood screws
- Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end
- Operates with any equipment that supplies standard 9-52 volt phantom voltage
- Advanced transformerless design
- Self-contained to eliminate the need for mounting any external boxes
- Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 901
Product Name Astatic Hemi-Cardioid Desktop Boundary Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers