TelephoneStuff.com Motorola H800 Wireless Bluetooth Headset 89125N

Description
H800 Wireless Bluetooth Headset offers convenience with sliding RapidConnect technology, the headset is ready to take calls when it smoothly extends with the touch of a button. H800 Bluetooth Headset Features: - RapidConnect slider makes it easy to quickly connect to your phone and save battery when not in use - Left or right ear wearable - Talk time up to 5.5 hours - Standby time up to 200 hours - Over-the-ear style with RapidConnect technology - Three interchangeable ear hooks and elevated speaker for comfort and clarity - Call button to place/receive/end calls with one touch - Bluetooth 1.1, 1.2, or 2.0 compliant - Glowing blue indicator light (with option to disable) - Charge time is approximately less than 2 hours - Micro USB connector - Mute
Description
H800 Wireless Bluetooth Headset offers convenience with sliding RapidConnect technology, the headset is ready to take calls when it smoothly extends with the touch of a button. H800 Bluetooth Headset Features: - RapidConnect slider makes it easy to quickly connect to your phone and save battery when not in use - Left or right ear wearable - Talk time up to 5.5 hours - Standby time up to 200 hours - Over-the-ear style with RapidConnect technology - Three interchangeable ear hooks and elevated speaker for comfort and clarity - Call button to place/receive/end calls with one touch - Bluetooth 1.1, 1.2, or 2.0 compliant - Glowing blue indicator light (with option to disable) - Charge time is approximately less than 2 hours - Micro USB connector - Mute

Suppliers

Company
Product
Description
Supplier Links
Motorola H800 Wireless Bluetooth Headset - 89125N - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola H800 Wireless Bluetooth Headset
89125N
Motorola H800 Wireless Bluetooth Headset 89125N
H800 Wireless Bluetooth Headset offers convenience with sliding RapidConnect technology, the headset is ready to take calls when it smoothly extends with the touch of a button. H800 Bluetooth Headset Features: - RapidConnect slider makes it easy to quickly connect to your phone and save battery when not in use - Left or right ear wearable - Talk time up to 5.5 hours - Standby time up to 200 hours - Over-the-ear style with RapidConnect technology - Three interchangeable ear hooks and elevated speaker for comfort and clarity - Call button to place/receive/end calls with one touch - Bluetooth 1.1, 1.2, or 2.0 compliant - Glowing blue indicator light (with option to disable) - Charge time is approximately less than 2 hours - Micro USB connector - Mute

H800 Wireless Bluetooth Headset offers convenience with sliding RapidConnect technology, the headset is ready to take calls when it smoothly extends with the touch of a button.
H800 Bluetooth Headset Features:
- RapidConnect slider makes it easy to quickly connect to your phone and save battery when not in use
- Left or right ear wearable
- Talk time up to 5.5 hours
- Standby time up to 200 hours
- Over-the-ear style with RapidConnect technology
- Three interchangeable ear hooks and elevated speaker for comfort and clarity
- Call button to place/receive/end calls with one touch
- Bluetooth 1.1, 1.2, or 2.0 compliant
- Glowing blue indicator light (with option to disable)
- Charge time is approximately less than 2 hours
- Micro USB connector
- Mute

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 89125N
Product Name Motorola H800 Wireless Bluetooth Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details