TelephoneStuff.com Plantronics Savi W745 Convertible Wireless Headset System.. 86507-01

Description
Savi W745 Convertible Wireless Headset System with Unlimited Talk Time Kit is a wireless headset system that allows users connect to multiple devices, such as desk phones, mobile phones, and PC communications, using a single headset. Savi W745 Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort - Headset manages PC, mobile and desk phone calls - Unlimited talk time kit includes deluxe charging cradle and spare battery - Automatically routes calls to mobile phone or headset, depending on which device is within easy reach - Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road - One-touch call answer/end, vol up/down, mute and flash controls across devices - UC presence automatically updated when on a PC, mobile or desk phone call - Built for UC applications and softphones from Avaya, Cisco, IBM and more - Conference in up to three additional headsets and guests can continue through multiple calls - Advanced wideband audio using CAT-iq technology for high definition voice quality - Voice-dedicated DECT technology eliminates Wi-Fi interference - Noise-canceling microphone reduces background noise interruptions - Enhanced digital signal processing (DSP) provides more natural voice sounds - Range of up to 350 feet (107 meters) - Unlimited talk time for calling convenience
Description
Savi W745 Convertible Wireless Headset System with Unlimited Talk Time Kit is a wireless headset system that allows users connect to multiple devices, such as desk phones, mobile phones, and PC communications, using a single headset. Savi W745 Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort - Headset manages PC, mobile and desk phone calls - Unlimited talk time kit includes deluxe charging cradle and spare battery - Automatically routes calls to mobile phone or headset, depending on which device is within easy reach - Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road - One-touch call answer/end, vol up/down, mute and flash controls across devices - UC presence automatically updated when on a PC, mobile or desk phone call - Built for UC applications and softphones from Avaya, Cisco, IBM and more - Conference in up to three additional headsets and guests can continue through multiple calls - Advanced wideband audio using CAT-iq technology for high definition voice quality - Voice-dedicated DECT technology eliminates Wi-Fi interference - Noise-canceling microphone reduces background noise interruptions - Enhanced digital signal processing (DSP) provides more natural voice sounds - Range of up to 350 feet (107 meters) - Unlimited talk time for calling convenience

Suppliers

Company
Product
Description
Supplier Links
Plantronics Savi W745 Convertible Wireless Headset System.. - 86507-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Savi W745 Convertible Wireless Headset System..
86507-01
Plantronics Savi W745 Convertible Wireless Headset System.. 86507-01
Savi W745 Convertible Wireless Headset System with Unlimited Talk Time Kit is a wireless headset system that allows users connect to multiple devices, such as desk phones, mobile phones, and PC communications, using a single headset. Savi W745 Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort - Headset manages PC, mobile and desk phone calls - Unlimited talk time kit includes deluxe charging cradle and spare battery - Automatically routes calls to mobile phone or headset, depending on which device is within easy reach - Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road - One-touch call answer/end, vol up/down, mute and flash controls across devices - UC presence automatically updated when on a PC, mobile or desk phone call - Built for UC applications and softphones from Avaya, Cisco, IBM and more - Conference in up to three additional headsets and guests can continue through multiple calls - Advanced wideband audio using CAT-iq technology for high definition voice quality - Voice-dedicated DECT technology eliminates Wi-Fi interference - Noise-canceling microphone reduces background noise interruptions - Enhanced digital signal processing (DSP) provides more natural voice sounds - Range of up to 350 feet (107 meters) - Unlimited talk time for calling convenience

Savi W745 Convertible Wireless Headset System with Unlimited Talk Time Kit is a wireless headset system that allows users connect to multiple devices, such as desk phones, mobile phones, and PC communications, using a single headset.
Savi W745 Features:
- Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort
- Headset manages PC, mobile and desk phone calls
- Unlimited talk time kit includes deluxe charging cradle and spare battery
- Automatically routes calls to mobile phone or headset, depending on which device is within easy reach
- Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road
- One-touch call answer/end, vol up/down, mute and flash controls across devices
- UC presence automatically updated when on a PC, mobile or desk phone call
- Built for UC applications and softphones from Avaya, Cisco, IBM and more
- Conference in up to three additional headsets and guests can continue through multiple calls
- Advanced wideband audio using CAT-iq technology for high definition voice quality
- Voice-dedicated DECT technology eliminates Wi-Fi interference
- Noise-canceling microphone reduces background noise interruptions
- Enhanced digital signal processing (DSP) provides more natural voice sounds
- Range of up to 350 feet (107 meters)
- Unlimited talk time for calling convenience

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 86507-01
Product Name Plantronics Savi W745 Convertible Wireless Headset System..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details