TelephoneStuff.com Plantronics BackBeat 116 Stereo Headphone with Microphone 85320-01

Description
BackBeat 116 Stereo Headphone with Microphone allows one to switch between music and calls at the touch of a button. Features: - Easy one-button call and music control - Stylish anodized metal finish - Discreet inline microphone for convenient calling - Neodymium micro-speakers provide excellent sound quality - Compatible with iPhone, iPod, iPad and compatible with most MP3 players - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear - Noise Isolation: 16B sensitivity - Speaker: 13.5mm neodymium - Cable Length: 1.2 m - Frequency Response: 30 Hz–18 kHz
Description
BackBeat 116 Stereo Headphone with Microphone allows one to switch between music and calls at the touch of a button. Features: - Easy one-button call and music control - Stylish anodized metal finish - Discreet inline microphone for convenient calling - Neodymium micro-speakers provide excellent sound quality - Compatible with iPhone, iPod, iPad and compatible with most MP3 players - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear - Noise Isolation: 16B sensitivity - Speaker: 13.5mm neodymium - Cable Length: 1.2 m - Frequency Response: 30 Hz–18 kHz

Suppliers

Company
Product
Description
Supplier Links
Plantronics BackBeat 116 Stereo Headphone with Microphone - 85320-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics BackBeat 116 Stereo Headphone with Microphone
85320-01
Plantronics BackBeat 116 Stereo Headphone with Microphone 85320-01
BackBeat 116 Stereo Headphone with Microphone allows one to switch between music and calls at the touch of a button. Features: - Easy one-button call and music control - Stylish anodized metal finish - Discreet inline microphone for convenient calling - Neodymium micro-speakers provide excellent sound quality - Compatible with iPhone, iPod, iPad and compatible with most MP3 players - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear - Noise Isolation: 16B sensitivity - Speaker: 13.5mm neodymium - Cable Length: 1.2 m - Frequency Response: 30 Hz–18 kHz

BackBeat 116 Stereo Headphone with Microphone allows one to switch between music and calls at the touch of a button.
Features:
- Easy one-button call and music control
- Stylish anodized metal finish
- Discreet inline microphone for convenient calling
- Neodymium micro-speakers provide excellent sound quality
- Compatible with iPhone, iPod, iPad and compatible with most MP3 players
- Tangle-free cloth cord
- Input Connecter: 3.5 mm, gold-plated
- Wearing Style: In-the-ear
- Noise Isolation: 16B sensitivity
- Speaker: 13.5mm neodymium
- Cable Length: 1.2 m
- Frequency Response: 30 Hz–18 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 85320-01
Product Name Plantronics BackBeat 116 Stereo Headphone with Microphone
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details