TelephoneStuff.com Plantronics BackBeat 216 Stereo Headphone with Microphone 83951-01

Description
allows one to switch between music and calls at the touch of a button. Features: - Discreet inline microphone for convenient calling and music control - Well-balanced high and mid range for a realistic sound experience - Noise-isolating ear buds that boost bass levels - Apple-compatible inline call and music controller - Neodymium micro-speakers provide excellent sound quality - Made for iPhone, iPod, iPad and compatible with most MP3 players - 6-piece fit kit with multiple silicone ear tips - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear with noise-isolating earbuds - Noise Isolation: 16B sensitivity - Speaker: 10mm neodymium - Cable Length: 1.2 m - Frequency Response: 20 Hz–18.5 kHz (–10dB) - Available Colors: - Blue - White
Description
allows one to switch between music and calls at the touch of a button. Features: - Discreet inline microphone for convenient calling and music control - Well-balanced high and mid range for a realistic sound experience - Noise-isolating ear buds that boost bass levels - Apple-compatible inline call and music controller - Neodymium micro-speakers provide excellent sound quality - Made for iPhone, iPod, iPad and compatible with most MP3 players - 6-piece fit kit with multiple silicone ear tips - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear with noise-isolating earbuds - Noise Isolation: 16B sensitivity - Speaker: 10mm neodymium - Cable Length: 1.2 m - Frequency Response: 20 Hz–18.5 kHz (–10dB) - Available Colors: - Blue - White

Suppliers

Company
Product
Description
Supplier Links
Plantronics BackBeat 216 Stereo Headphone with Microphone - 83951-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics BackBeat 216 Stereo Headphone with Microphone
83951-01
Plantronics BackBeat 216 Stereo Headphone with Microphone 83951-01
allows one to switch between music and calls at the touch of a button. Features: - Discreet inline microphone for convenient calling and music control - Well-balanced high and mid range for a realistic sound experience - Noise-isolating ear buds that boost bass levels - Apple-compatible inline call and music controller - Neodymium micro-speakers provide excellent sound quality - Made for iPhone, iPod, iPad and compatible with most MP3 players - 6-piece fit kit with multiple silicone ear tips - Tangle-free cloth cord - Input Connecter: 3.5 mm, gold-plated - Wearing Style: In-the-ear with noise-isolating earbuds - Noise Isolation: 16B sensitivity - Speaker: 10mm neodymium - Cable Length: 1.2 m - Frequency Response: 20 Hz–18.5 kHz (–10dB) - Available Colors: - Blue - White

allows one to switch between music and calls at the touch of a button.
Features:
- Discreet inline microphone for convenient calling and music control
- Well-balanced high and mid range for a realistic sound experience
- Noise-isolating ear buds that boost bass levels
- Apple-compatible inline call and music controller
- Neodymium micro-speakers provide excellent sound quality
- Made for iPhone, iPod, iPad and compatible with most
MP3 players
- 6-piece fit kit with multiple silicone ear tips
- Tangle-free cloth cord
- Input Connecter: 3.5 mm, gold-plated
- Wearing Style: In-the-ear with noise-isolating earbuds
- Noise Isolation: 16B sensitivity
- Speaker: 10mm neodymium
- Cable Length: 1.2 m
- Frequency Response: 20 Hz–18.5 kHz (–10dB)
- Available Colors:
- Blue
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 83951-01
Product Name Plantronics BackBeat 216 Stereo Headphone with Microphone
Type Microphone included
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details