TelephoneStuff.com Plantronics K100 Bluetooth In-Car Speakerphone 83900-01

Description
K100 Bluetooth In-Car Speakerphone is a hands-free solution that says in the car. Features: - Large, easy-to-locate buttons make it easy to use - Two noise-reducing microphones - Digital signal processing (DSP) technology - Echo cancellation for clearer calls - High-quality speaker for volume and clarity - Voice alerts for easier control and easy set-up with Bluetooth phones - A2DP to stream music, podcasts, GPS and more from A2DP-enabled phones - FM transmitter for the option to hear conversations and other audio through the car’s speakers for greater volume or to share with others - Up to 17 hours talk time, with 360 hours on standby for calling convenience - Voice Prompts: Power on/off, phone connected, mute on/off, battery low, FM on/off, call terminated - Attachment Method: On car visor with clip - QuickPair Technology: Supports quick initial pairing with Bluetooth phones
Description
K100 Bluetooth In-Car Speakerphone is a hands-free solution that says in the car. Features: - Large, easy-to-locate buttons make it easy to use - Two noise-reducing microphones - Digital signal processing (DSP) technology - Echo cancellation for clearer calls - High-quality speaker for volume and clarity - Voice alerts for easier control and easy set-up with Bluetooth phones - A2DP to stream music, podcasts, GPS and more from A2DP-enabled phones - FM transmitter for the option to hear conversations and other audio through the car’s speakers for greater volume or to share with others - Up to 17 hours talk time, with 360 hours on standby for calling convenience - Voice Prompts: Power on/off, phone connected, mute on/off, battery low, FM on/off, call terminated - Attachment Method: On car visor with clip - QuickPair Technology: Supports quick initial pairing with Bluetooth phones

Suppliers

Company
Product
Description
Supplier Links
Plantronics K100 Bluetooth In-Car Speakerphone - 83900-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics K100 Bluetooth In-Car Speakerphone
83900-01
Plantronics K100 Bluetooth In-Car Speakerphone 83900-01
K100 Bluetooth In-Car Speakerphone is a hands-free solution that says in the car. Features: - Large, easy-to-locate buttons make it easy to use - Two noise-reducing microphones - Digital signal processing (DSP) technology - Echo cancellation for clearer calls - High-quality speaker for volume and clarity - Voice alerts for easier control and easy set-up with Bluetooth phones - A2DP to stream music, podcasts, GPS and more from A2DP-enabled phones - FM transmitter for the option to hear conversations and other audio through the car’s speakers for greater volume or to share with others - Up to 17 hours talk time, with 360 hours on standby for calling convenience - Voice Prompts: Power on/off, phone connected, mute on/off, battery low, FM on/off, call terminated - Attachment Method: On car visor with clip - QuickPair Technology: Supports quick initial pairing with Bluetooth phones

K100 Bluetooth In-Car Speakerphone is a hands-free solution that says in the car.
Features:
- Large, easy-to-locate buttons make it easy to use
- Two noise-reducing microphones
- Digital signal processing (DSP) technology
- Echo cancellation for clearer calls
- High-quality speaker for volume and clarity
- Voice alerts for easier control and easy set-up with Bluetooth phones
- A2DP to stream music, podcasts, GPS and more from
A2DP-enabled phones
- FM transmitter for the option to hear conversations and other audio
through the car’s speakers for greater volume or to share with others
- Up to 17 hours talk time, with 360 hours on standby for calling convenience
- Voice Prompts: Power on/off, phone connected, mute on/off, battery low, FM on/off, call terminated
- Attachment Method: On car visor with clip
- QuickPair Technology: Supports quick initial pairing with
Bluetooth phones

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 83900-01
Product Name Plantronics K100 Bluetooth In-Car Speakerphone
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details