TelephoneStuff.com Plantronics M100 Bluetooth Headset with Voice Alerts 83600-01

Description
M100 Bluetooth Headset with Voice Alerts combines audio performance and smart design, making it a valuable companion to any Bluetooth phone. Features: - Voice Alerts: Allows user to talk to headset and headset will talk back. Whispered voice alerts keep user aware of low battery, lost connection and more. - Different Wearing Styles: 3 different sizes of ear gels for a snug fit - Dual microphones and DSP cancel background noise - Wind noise reduction and echo cancellation - Automatic sound level adjustment - QuickPair technology - Voice alerts announce status on talk time, volume, mute and more - Headset battery meter app for iPhone displays remaining battery life - Noise cancellation using dual microphones with digital signal processing (DSP) technology - Wind noise reduction with dynamic DSP and microphone placement for reduced wind noise - MultiPoint technology allows user to pair and maintain connections with two or more devices - Up to 6 hours talk time, with 240 hours on standby for calling convenience - Available Colors: - Charcoal Gray - Electric Blue - Glow Green - Sparkle Pink - Radiant Red
Description
M100 Bluetooth Headset with Voice Alerts combines audio performance and smart design, making it a valuable companion to any Bluetooth phone. Features: - Voice Alerts: Allows user to talk to headset and headset will talk back. Whispered voice alerts keep user aware of low battery, lost connection and more. - Different Wearing Styles: 3 different sizes of ear gels for a snug fit - Dual microphones and DSP cancel background noise - Wind noise reduction and echo cancellation - Automatic sound level adjustment - QuickPair technology - Voice alerts announce status on talk time, volume, mute and more - Headset battery meter app for iPhone displays remaining battery life - Noise cancellation using dual microphones with digital signal processing (DSP) technology - Wind noise reduction with dynamic DSP and microphone placement for reduced wind noise - MultiPoint technology allows user to pair and maintain connections with two or more devices - Up to 6 hours talk time, with 240 hours on standby for calling convenience - Available Colors: - Charcoal Gray - Electric Blue - Glow Green - Sparkle Pink - Radiant Red

Suppliers

Company
Product
Description
Supplier Links
Plantronics M100 Bluetooth Headset with Voice Alerts - 83600-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics M100 Bluetooth Headset with Voice Alerts
83600-01
Plantronics M100 Bluetooth Headset with Voice Alerts 83600-01
M100 Bluetooth Headset with Voice Alerts combines audio performance and smart design, making it a valuable companion to any Bluetooth phone. Features: - Voice Alerts: Allows user to talk to headset and headset will talk back. Whispered voice alerts keep user aware of low battery, lost connection and more. - Different Wearing Styles: 3 different sizes of ear gels for a snug fit - Dual microphones and DSP cancel background noise - Wind noise reduction and echo cancellation - Automatic sound level adjustment - QuickPair technology - Voice alerts announce status on talk time, volume, mute and more - Headset battery meter app for iPhone displays remaining battery life - Noise cancellation using dual microphones with digital signal processing (DSP) technology - Wind noise reduction with dynamic DSP and microphone placement for reduced wind noise - MultiPoint technology allows user to pair and maintain connections with two or more devices - Up to 6 hours talk time, with 240 hours on standby for calling convenience - Available Colors: - Charcoal Gray - Electric Blue - Glow Green - Sparkle Pink - Radiant Red

M100 Bluetooth Headset with Voice Alerts combines audio performance and smart design, making it a valuable companion to any Bluetooth phone.
Features:
- Voice Alerts: Allows user to talk to headset and headset will talk back. Whispered voice alerts keep user aware of low battery, lost connection and more.
- Different Wearing Styles: 3 different sizes of ear gels for a snug fit
- Dual microphones and DSP cancel background noise
- Wind noise reduction and echo cancellation
- Automatic sound level adjustment
- QuickPair technology
- Voice alerts announce status on talk time, volume, mute and more
- Headset battery meter app for iPhone displays remaining battery life
- Noise cancellation using dual microphones with digital signal
processing (DSP) technology
- Wind noise reduction with dynamic DSP and microphone placement
for reduced wind noise
- MultiPoint technology allows user to pair and maintain connections with two or more devices
- Up to 6 hours talk time, with 240 hours on standby for calling convenience
- Available Colors:
- Charcoal Gray
- Electric Blue
- Glow Green
- Sparkle Pink
- Radiant Red

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 83600-01
Product Name Plantronics M100 Bluetooth Headset with Voice Alerts
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details