Savi W720 Over-the-Head Binaural Wireless Headset System is a wireless headset system that allows users connect to multiple devices, such as desk phones, mobile phones, and PC communications, using a single headset.
Savi W720 Features:
- Over-the-head wearing style for personalized comfort
- Headset manages PC, mobile and desk phone calls
- Automatically routes calls to mobile phone or headset, depending on which device is within easy reach
- Transfer audio between headset and mobile phone with a press of a button to take calls on-the-road
- One-touch call answer/end, vol up/down, mute and flash controls across devices
- UC presence automatically updated when on a PC, mobile or desk phone call
- Built for UC applications and softphones from Avaya, Cisco, IBM and more
- Conference in up to three additional headsets and guests can continue through multiple calls
- Advanced wideband audio using CAT-iq technology for high definition voice quality
- Voice-dedicated DECT technology eliminates Wi-Fi interference
- Noise-canceling microphone reduces background noise interruptions
- Enhanced digital signal processing (DSP) provides more natural voice sounds
- Range of up to 350 feet (107 meters)
- Up to 9 hours talk time for calling convenience
- Package Contains:
- (1) WH350 Wireless Headset
- (1) Base and Charge Cradle
- (1) Telephone Interface Cable
- (1) USB Cable
- (1) Power Supply
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 83544-01 |
| Product Name | Plantronics Savi W720 Over-the-Head Binaural Wireless.. |
| Type | Wireless |