Altec Lansing BackBeat 903 Bluetooth wireless headphones incorporate Plantronics dual-mic AudioIQ voice technology for exceptional call clarity. The BackBeat Series of stereo headphones with mic provide a superior on-the-go listening experience, delivering outstanding sound quality and clear, convenient communications. Hear your outside world with a quick tap of the OpenMic button or enhance your music using bass-boost feature.
Bluetooth Wireless Headphone Features:
- Wirelessly stream and control music as you walk, run, work or play
- BackBeat 903 headphones work with stereo Bluetooth devices - A2DP profile
- Separate your voice from the noise using dual-mic AudioIQ technology
- Hear your outside world with a quick press of the OpenMic button
- Enjoy the full dynamic range of your music using bass-boost feature
- Personalize your fit with telescoping and swivel adjustments
- Noise isolation: Contoured, non-occluding eartips
- Input Sensitivity: 91 dB SPL/V @ 1 kHz
- Impedance: 17 Ohms
- Speaker: 14 mm with Enhanced Bass
- Easily store this flexible design in your pocket or bag
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 82500-01 |
| Product Name | Plantronics Altec Lansing BackBeat 903 Bluetooth Wireless.. |
| Type | Wireless |