TelephoneStuff.com Plantronics WO101 Savi Office Convertible for Microsoft.. 82203-01

Description
WO101 Savi Office Convertible for Microsoft Office Communicator 2007 is a headset system that lets users connect to multiple communication applications and devices, such as desk phones, PC softphones, and PC audio, using a single headset. Features: - Wideband Technology: Sharpens PC audio and delivers rich, natural-sounding voice and multi-media transmissions - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 technology for interference-free calling experience - Noise-canceling microphone - Digital sound processing (DSP) - Base unit accepts up to 4 headsets for on-the-fly conferencing - Range of up to 350 feet (107 meters) - Integrated PerSono Suite software for one-touch call switching and wide range of customization features - Optimized for Microsoft Office Communicator 2007 supporting one-touch call control with Office Communicator - 64-bit digital encryption - Up to 6 hours talk time for calling convenience - Headset Controls: Volume, mute, call answer/end - Software Personalization: Ring tones, volumes, default settings Package Contents: - (1) Savi WH200 Headset - (1) Savi WO1 Base - (1) Telephone Interface Cable - (1) Base Power Supply - (1) Headset Charge Cradle - (4) Eartips - (1) USB Cable - (1) CD includes PerSono Suite Software, Animated Setup Guide, Complete User Guide
Description
WO101 Savi Office Convertible for Microsoft Office Communicator 2007 is a headset system that lets users connect to multiple communication applications and devices, such as desk phones, PC softphones, and PC audio, using a single headset. Features: - Wideband Technology: Sharpens PC audio and delivers rich, natural-sounding voice and multi-media transmissions - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 technology for interference-free calling experience - Noise-canceling microphone - Digital sound processing (DSP) - Base unit accepts up to 4 headsets for on-the-fly conferencing - Range of up to 350 feet (107 meters) - Integrated PerSono Suite software for one-touch call switching and wide range of customization features - Optimized for Microsoft Office Communicator 2007 supporting one-touch call control with Office Communicator - 64-bit digital encryption - Up to 6 hours talk time for calling convenience - Headset Controls: Volume, mute, call answer/end - Software Personalization: Ring tones, volumes, default settings Package Contents: - (1) Savi WH200 Headset - (1) Savi WO1 Base - (1) Telephone Interface Cable - (1) Base Power Supply - (1) Headset Charge Cradle - (4) Eartips - (1) USB Cable - (1) CD includes PerSono Suite Software, Animated Setup Guide, Complete User Guide

Suppliers

Company
Product
Description
Supplier Links
Plantronics WO101 Savi Office Convertible for Microsoft.. - 82203-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics WO101 Savi Office Convertible for Microsoft..
82203-01
Plantronics WO101 Savi Office Convertible for Microsoft.. 82203-01
WO101 Savi Office Convertible for Microsoft Office Communicator 2007 is a headset system that lets users connect to multiple communication applications and devices, such as desk phones, PC softphones, and PC audio, using a single headset. Features: - Wideband Technology: Sharpens PC audio and delivers rich, natural-sounding voice and multi-media transmissions - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 technology for interference-free calling experience - Noise-canceling microphone - Digital sound processing (DSP) - Base unit accepts up to 4 headsets for on-the-fly conferencing - Range of up to 350 feet (107 meters) - Integrated PerSono Suite software for one-touch call switching and wide range of customization features - Optimized for Microsoft Office Communicator 2007 supporting one-touch call control with Office Communicator - 64-bit digital encryption - Up to 6 hours talk time for calling convenience - Headset Controls: Volume, mute, call answer/end - Software Personalization: Ring tones, volumes, default settings Package Contents: - (1) Savi WH200 Headset - (1) Savi WO1 Base - (1) Telephone Interface Cable - (1) Base Power Supply - (1) Headset Charge Cradle - (4) Eartips - (1) USB Cable - (1) CD includes PerSono Suite Software, Animated Setup Guide, Complete User Guide

WO101 Savi Office Convertible for Microsoft Office Communicator 2007 is a headset system that lets users connect to multiple communication applications and devices, such as desk phones, PC softphones, and PC audio, using a single headset.
Features:
- Wideband Technology: Sharpens PC audio and delivers rich, natural-sounding voice and multi-media transmissions
- Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort
- DECT 6.0 technology for interference-free calling experience
- Noise-canceling microphone
- Digital sound processing (DSP)
- Base unit accepts up to 4 headsets for on-the-fly conferencing
- Range of up to 350 feet (107 meters)
- Integrated PerSono Suite software for one-touch call switching and wide range of customization features
- Optimized for Microsoft Office Communicator 2007 supporting one-touch call control with Office Communicator
- 64-bit digital encryption
- Up to 6 hours talk time for calling convenience
- Headset Controls: Volume, mute, call answer/end
- Software Personalization: Ring tones, volumes, default settings
Package Contents:
- (1) Savi WH200 Headset
- (1) Savi WO1 Base
- (1) Telephone Interface Cable
- (1) Base Power Supply
- (1) Headset Charge Cradle
- (4) Eartips
- (1) USB Cable
- (1) CD includes PerSono Suite Software, Animated Setup Guide, Complete User Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 82203-01
Product Name Plantronics WO101 Savi Office Convertible for Microsoft..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details