TelephoneStuff.com Plantronics Discovery 975 Bluetooth Headset 81640-01

Description
Discovery 975 Bluetooth Headset blends noise-canceling AudioIQ2 technology, wind protection and easy connectivity for premium performance. A striking, minimalist design offers the simplicity of one-touch controls, while dual-mic AudioIQ2 and WindSmart technologies keeps conversations clear, even in harsh conditions. Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - AudioIQ: Two microphones simultaneously capture user's voice and cancels unwanted background noise - WindSmart: Grooved vents in the earpiece's design deflect wind, a layer of acoustic fabric blocks the wind, and electronic filters remove wind noise, keeping calls clear and wind-free - Universal connectivity virtually assures that user's device is compatible with headset - Subtle white indicator light flashes just once when earpiece is powered on - One-touch button controls power on/off and answering/ending calls - Dedicated volume control doubles as a mute button - Voice prompts keep user updated on earpiece's mute and connection status as well as battery's low-power status - Carrying case doubles as a charger - Lightweight - Personalized fit with three different sizes of soft gel ear tips - Up to 5 hours talk time, with one week on standby for calling convenience - Charges in approximately 1.5 hours - In-the-ear with boom wearing style Package Contents: - (1) Discovery 975 Bluetooth Headset - (1) Carrying/Charging Case - (1) Case Strap - (1) AC Charger - (3) Gel Eartips (Small, Medium, and Large)
Description
Discovery 975 Bluetooth Headset blends noise-canceling AudioIQ2 technology, wind protection and easy connectivity for premium performance. A striking, minimalist design offers the simplicity of one-touch controls, while dual-mic AudioIQ2 and WindSmart technologies keeps conversations clear, even in harsh conditions. Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - AudioIQ: Two microphones simultaneously capture user's voice and cancels unwanted background noise - WindSmart: Grooved vents in the earpiece's design deflect wind, a layer of acoustic fabric blocks the wind, and electronic filters remove wind noise, keeping calls clear and wind-free - Universal connectivity virtually assures that user's device is compatible with headset - Subtle white indicator light flashes just once when earpiece is powered on - One-touch button controls power on/off and answering/ending calls - Dedicated volume control doubles as a mute button - Voice prompts keep user updated on earpiece's mute and connection status as well as battery's low-power status - Carrying case doubles as a charger - Lightweight - Personalized fit with three different sizes of soft gel ear tips - Up to 5 hours talk time, with one week on standby for calling convenience - Charges in approximately 1.5 hours - In-the-ear with boom wearing style Package Contents: - (1) Discovery 975 Bluetooth Headset - (1) Carrying/Charging Case - (1) Case Strap - (1) AC Charger - (3) Gel Eartips (Small, Medium, and Large)

Suppliers

Company
Product
Description
Supplier Links
Plantronics Discovery 975 Bluetooth Headset - 81640-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Discovery 975 Bluetooth Headset
81640-01
Plantronics Discovery 975 Bluetooth Headset 81640-01
Discovery 975 Bluetooth Headset blends noise-canceling AudioIQ2 technology, wind protection and easy connectivity for premium performance. A striking, minimalist design offers the simplicity of one-touch controls, while dual-mic AudioIQ2 and WindSmart technologies keeps conversations clear, even in harsh conditions. Features: - Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device - MultiPoint: Connects up to two devices, any 2 at once - AudioIQ: Two microphones simultaneously capture user's voice and cancels unwanted background noise - WindSmart: Grooved vents in the earpiece's design deflect wind, a layer of acoustic fabric blocks the wind, and electronic filters remove wind noise, keeping calls clear and wind-free - Universal connectivity virtually assures that user's device is compatible with headset - Subtle white indicator light flashes just once when earpiece is powered on - One-touch button controls power on/off and answering/ending calls - Dedicated volume control doubles as a mute button - Voice prompts keep user updated on earpiece's mute and connection status as well as battery's low-power status - Carrying case doubles as a charger - Lightweight - Personalized fit with three different sizes of soft gel ear tips - Up to 5 hours talk time, with one week on standby for calling convenience - Charges in approximately 1.5 hours - In-the-ear with boom wearing style Package Contents: - (1) Discovery 975 Bluetooth Headset - (1) Carrying/Charging Case - (1) Case Strap - (1) AC Charger - (3) Gel Eartips (Small, Medium, and Large)

Discovery 975 Bluetooth Headset blends noise-canceling AudioIQ2 technology, wind protection and easy connectivity for premium performance. A striking, minimalist design offers the simplicity of one-touch controls, while dual-mic AudioIQ2 and WindSmart technologies keeps conversations clear, even in harsh conditions.
Features:
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- MultiPoint: Connects up to two devices, any 2 at once
- AudioIQ: Two microphones simultaneously capture user's voice and cancels unwanted background noise
- WindSmart: Grooved vents in the earpiece's design deflect wind, a layer of acoustic fabric blocks the wind, and electronic filters remove wind noise, keeping calls clear and wind-free
- Universal connectivity virtually assures that user's device is compatible with headset
- Subtle white indicator light flashes just once when earpiece is powered on
- One-touch button controls power on/off and answering/ending calls
- Dedicated volume control doubles as a mute button
- Voice prompts keep user updated on earpiece's mute and connection status as well as battery's low-power status
- Carrying case doubles as a charger
- Lightweight
- Personalized fit with three different sizes of soft gel ear tips
- Up to 5 hours talk time, with one week on standby for calling convenience
- Charges in approximately 1.5 hours
- In-the-ear with boom wearing style
Package Contents:
- (1) Discovery 975 Bluetooth Headset
- (1) Carrying/Charging Case
- (1) Case Strap
- (1) AC Charger
- (3) Gel Eartips (Small, Medium, and Large)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 81640-01
Product Name Plantronics Discovery 975 Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details