.Audio 995 Digital Wireless Stereo Headset allows one to take full advantage of a PC's internet calling and audio capabilities in full-range stereo without being tethered to a desk.
Features:
- Fast Mic Mute: Automatically mutes sound when the boom is raised
- Wireless 40 foot roaming range
- Control iTunes or Windows Media Player directly from headset using on-ear controls
- Dual 40mm speakers deliver full-range stereo sound
- Noise-canceling microphone
- Easy plug-and-play setup; no software required
- Lightweight design
- Soft cushioned earpads
- Over the head wearing style
- 2.4GHz wireless technology
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 80930-01 |
| Product Name | Plantronics .Audio 995 Digital Wireless Stereo Headset |
| Type | Wireless |