TelephoneStuff.com Plantronics CT14 Cordless Phone Headset System 80057-01

Description
The CT14 Cordless Phone Headset System is an analog phone for a standard residential single phone line. Cordless Headset Features: - Single-line telephone system with 6.0 DECT technology that delivers superior range - Includes a convertible 2 in 1 headset for over-the-head or over-the-ear - 5.5 hours continuous talk time, 10 day standby - 10-number speed dial, redial and volume control/mute - Digital spread spectrum for increased security - Backlit LCD caller ID* display with call waiting* - Color-differentiated key pad with easy-to-use buttons - 100 caller ID/memory locations - Choice of ten ring tones - RF frequency output of 1 kHtz
Description
The CT14 Cordless Phone Headset System is an analog phone for a standard residential single phone line. Cordless Headset Features: - Single-line telephone system with 6.0 DECT technology that delivers superior range - Includes a convertible 2 in 1 headset for over-the-head or over-the-ear - 5.5 hours continuous talk time, 10 day standby - 10-number speed dial, redial and volume control/mute - Digital spread spectrum for increased security - Backlit LCD caller ID* display with call waiting* - Color-differentiated key pad with easy-to-use buttons - 100 caller ID/memory locations - Choice of ten ring tones - RF frequency output of 1 kHtz

Suppliers

Company
Product
Description
Supplier Links
Plantronics CT14 Cordless Phone Headset System - 80057-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CT14 Cordless Phone Headset System
80057-01
Plantronics CT14 Cordless Phone Headset System 80057-01
The CT14 Cordless Phone Headset System is an analog phone for a standard residential single phone line. Cordless Headset Features: - Single-line telephone system with 6.0 DECT technology that delivers superior range - Includes a convertible 2 in 1 headset for over-the-head or over-the-ear - 5.5 hours continuous talk time, 10 day standby - 10-number speed dial, redial and volume control/mute - Digital spread spectrum for increased security - Backlit LCD caller ID* display with call waiting* - Color-differentiated key pad with easy-to-use buttons - 100 caller ID/memory locations - Choice of ten ring tones - RF frequency output of 1 kHtz

The CT14 Cordless Phone Headset System is an analog phone for a standard residential single phone line.
Cordless Headset Features:
- Single-line telephone system with 6.0 DECT technology that delivers superior range
- Includes a convertible 2 in 1 headset for over-the-head or over-the-ear
- 5.5 hours continuous talk time, 10 day standby
- 10-number speed dial, redial and volume control/mute
- Digital spread spectrum for increased security
- Backlit LCD caller ID* display with call waiting*
- Color-differentiated key pad with easy-to-use buttons
- 100 caller ID/memory locations
- Choice of ten ring tones
- RF frequency output of 1 kHtz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 80057-01
Product Name Plantronics CT14 Cordless Phone Headset System
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details