Voyager PRO Bluetooth Headset is an advanced noise-canceling Bluetooth behind-the-ear headset that is extremely comfortable. Two noise-canceling microphones on a boom, AudioIQ technology with its adaptive 20-band equalizer, and three layers of WindSmart technology ensure that you hear every word and that your voice is heard clearly despite the noise around you.
Bluetooth Headset Features:
- Always-on dual-mic AudioIQ technology cancels noise while retaining the unique, natural sound of your voice
- Three layers of WindSmart technology--stainles
- Pivoting microphone boom lets you wear headset on either ear and optimize the position of the two microphones
- Automatic voice prompts alert battery and mute status
- Up to six hours of continuous talk time, five days of standby from single charge
- Battery Type: 3.5V Li-ion Polymer Rechargeable
- Charge Connectors: Micro USB connector and AC/DC 100–240 V
- Compliance: BQB, C-tick, CE, ETL, FCC, IC, RoHS/WEEE
Package Content:
- (1) Voyager PRO Bluetooth Headset
- (1) A/C charger
- (3) Soft Gel Eartips
- Foam Eartip Covers
- (1) User's Guide
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 79800-01 |
| Product Name | Plantronics Voyager PRO Bluetooth Headset |
| Application | Voice |