GameCom 377 Headset allows the user to hear all the in-game sound effects without losing touch with your surroundings.
Features:
- Noise-cancelling microphone reduces background noise and ensures crystal clear audio quality
- Concealed microphone boom stows completely into headband when not in use which is ideal when listening to music or watching DVD
- In-line volume and mute controls gives user full control over listening and speaking experience
- Adjustable microphone boom is ideal for placement for improved communications
- Specially designed ear pods redistributes pressure for maximum comfort for longer gaming sessions
- Extremely comfortable foam ear pads with a sport fabric cover
- Speaker Impedance: 32 Ohms
- Microphone Type (unidirectional): Electret
- Cable Length: 2.9m
- Plug Type: 3.5mm
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 79731-01 |
| Product Name | Plantronics GameCom 377 Headset |
| Application | Voice |