TelephoneStuff.com Plantronics AWH-75N Executive Wireless Noise Canceling.. 77306-01

Description
Communicate in executive-level style and all-day comfort with the Avaya AWH-75N Wireless Noise Canceling Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet noise canceling microphone delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Plantronics Noise Canceling Headset Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Noise Canceling - Headset Weight 0.75 oz - Headset Controls Volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge, 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions)
Description
Communicate in executive-level style and all-day comfort with the Avaya AWH-75N Wireless Noise Canceling Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet noise canceling microphone delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Plantronics Noise Canceling Headset Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Noise Canceling - Headset Weight 0.75 oz - Headset Controls Volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge, 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions)

Suppliers

Company
Product
Description
Supplier Links
Plantronics AWH-75N Executive Wireless Noise Canceling.. - 77306-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics AWH-75N Executive Wireless Noise Canceling..
77306-01
Plantronics AWH-75N Executive Wireless Noise Canceling.. 77306-01
Communicate in executive-level style and all-day comfort with the Avaya AWH-75N Wireless Noise Canceling Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet noise canceling microphone delivers superior audio clarity. Note: The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection: 2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M Plantronics Noise Canceling Headset Features: - Talk Time Approximately 6 hours - Range Up to 300 feet - Operating Frequency Voice-dedicated DECT 6.0 - Security/Privacy 64-bit digital encryption - Headset Microphone Noise Canceling - Headset Weight 0.75 oz - Headset Controls Volume, mute, call answer/end - Battery Recharge Time 1.5 hours for 80% charge, 3 hours for 100% charge - Operating Temp Range +4°C (40°F) to +44°C (110°F) - Compatibility All major corded desk phones - Wearing Style Over-the-ear - User Density Unlimited (subject to range degradation and environmental conditions)

Communicate in executive-level style and all-day comfort with the Avaya AWH-75N Wireless Noise Canceling Office Headset System. The lightweight sophisticated over-the-ear design and DECT 6.0 technology provide office workers with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet noise canceling microphone delivers superior audio clarity.
Note:
The following Avaya telephone models do not require the additional HL10 accessory to obtain full hook switch control and ring detection:
2410, 2420, 4610swSW, 4620, 4620swSW, 4621SW, 4622SW, 4625SW, 4630, 4630swSW, 9620, 9630 (with 9600 series hookswitch control cord), 6416D+M, 6424D+M
Plantronics Noise Canceling Headset Features:
- Talk Time Approximately 6 hours
- Range Up to 300 feet
- Operating Frequency Voice-dedicated DECT 6.0
- Security/Privacy 64-bit digital encryption
- Headset Microphone Noise Canceling
- Headset Weight 0.75 oz
- Headset Controls Volume, mute, call answer/end
- Battery Recharge Time 1.5 hours for 80% charge,
3 hours for 100% charge
- Operating Temp Range +4°C (40°F) to +44°C (110°F)
- Compatibility All major corded desk phones
- Wearing Style Over-the-ear
- User Density Unlimited (subject to range degradation and environmental conditions)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 77306-01
Product Name Plantronics AWH-75N Executive Wireless Noise Canceling..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

I-202 Slim-Line Speaker/Mic. with angle connector for ICOM - I-202 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details