TelephoneStuff.com Legrand - Wiremold CabinetMate Series 77" Aluminum,.. 7712BDS20R

Description
CabinetMate Series 77" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Twelve 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 77" (2 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units
Description
CabinetMate Series 77" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Twelve 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 77" (2 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMate Series 77" Aluminum,.. - 7712BDS20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMate Series 77" Aluminum,..
7712BDS20R
Legrand - Wiremold CabinetMate Series 77" Aluminum,.. 7712BDS20R
CabinetMate Series 77" Aluminum, 20 Amp Plug-In Outlet Center Unit. Features: - Twelve 20 amp outlets with t-slots - 20A resettable circuit breaker - Computer grade surge protection - Length: 77" (2 m) - Receptacle Center to Center: 6" - Available Cord Lengths: - 6' (1.8 m) - 15' (4.6 m) - Sold in a Package of 2 Units

CabinetMate Series 77" Aluminum, 20 Amp Plug-In Outlet Center Unit.
Features:
- Twelve 20 amp outlets with t-slots
- 20A resettable circuit breaker
- Computer grade surge protection
- Length: 77" (2 m)
- Receptacle Center to Center: 6"
- Available Cord Lengths:
- 6' (1.8 m)
- 15' (4.6 m)
- Sold in a Package of 2 Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7712BDS20R
Product Name Legrand - Wiremold CabinetMate Series 77" Aluminum,..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details