TelephoneStuff.com Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. 760066563

Description
GigaSpeed XL GS3 Category 6 Angled Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - Panel comes ready to install, including front and rear labels - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 4 modules
Description
GigaSpeed XL GS3 Category 6 Angled Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - Panel comes ready to install, including front and rear labels - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 4 modules

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. - 760066563 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled..
760066563
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. 760066563
GigaSpeed XL GS3 Category 6 Angled Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - Panel comes ready to install, including front and rear labels - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 24 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 1 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 4 modules

GigaSpeed XL GS3 Category 6 Angled Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements.
Features:
- Panel comes ready to install, including front and rear labels
- 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable
- Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar
- Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal performance is achieved when used with gigaspeed GS8E patch cords
- Can support network line speeds in excess of 1 Gb/s
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 24 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 1
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- 4 modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760066563
Product Name Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details