TelephoneStuff.com Commscope - Systimax 1100 GS3-DM Patch Panel 760065771

Description
GigaSpeed XL 1100 GS3 Category 6 U/UTP Modular Patch Panel Distribution Module. Features: - ANSI/TIA Category: 6 - Flammability Rating: UL 94 V-0 - Relative Humidity: Up to 95%, noncondensing - Cable Type: U/UTP (unshielded) - Total Ports: 6 - Material: High impact, flame retardant, thermoplastic - Color: Black - UL listed - RoHS compliant
Description
GigaSpeed XL 1100 GS3 Category 6 U/UTP Modular Patch Panel Distribution Module. Features: - ANSI/TIA Category: 6 - Flammability Rating: UL 94 V-0 - Relative Humidity: Up to 95%, noncondensing - Cable Type: U/UTP (unshielded) - Total Ports: 6 - Material: High impact, flame retardant, thermoplastic - Color: Black - UL listed - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax 1100 GS3-DM Patch Panel - 760065771 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax 1100 GS3-DM Patch Panel
760065771
Commscope - Systimax 1100 GS3-DM Patch Panel 760065771
GigaSpeed XL 1100 GS3 Category 6 U/UTP Modular Patch Panel Distribution Module. Features: - ANSI/TIA Category: 6 - Flammability Rating: UL 94 V-0 - Relative Humidity: Up to 95%, noncondensing - Cable Type: U/UTP (unshielded) - Total Ports: 6 - Material: High impact, flame retardant, thermoplastic - Color: Black - UL listed - RoHS compliant

GigaSpeed XL 1100 GS3 Category 6 U/UTP Modular Patch Panel Distribution Module.
Features:
- ANSI/TIA Category: 6
- Flammability Rating: UL 94 V-0
- Relative Humidity: Up to 95%, noncondensing
- Cable Type: U/UTP (unshielded)
- Total Ports: 6
- Material: High impact, flame retardant, thermoplastic
- Color: Black
- UL listed
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760065771
Product Name Commscope - Systimax 1100 GS3-DM Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details