TelephoneStuff.com GN Netcom UC Voice 750 USB Headset for Optimized for.. 7593-823-109

Description
UC Voice 750 USB Headset for Optimized for Microsoft Lync 2010 and Office Communicator 2007 is a corded headset designed specifically for Unified Communications deployments. Features: - Plug-and-play USB connectivity for PC or for IP desk phone - Boom arm with 270 degree rotation in both directions supports left and right wearing style - Wideband audio quality with frequency range up to 6,800 Hz - Noise-canceling microphone filters out unwanted background noise - PeakStop protection protects user against sudden, loud noises - Sturdy materials guarantee durability of the headset, designed for light usage - Intuitive call-control unit with quick access to answer, end, mute and volume adjustment controls - Flexible boom arm tip ensures optimal microphone positioning for noise-reduction - Optimized for Microsoft Lync 2010 and Office Communicator 2007 - Wearing Style: Headband - Available Speaker Options: - Monaural - Binaural - Available Colors: - Gray - White
Description
UC Voice 750 USB Headset for Optimized for Microsoft Lync 2010 and Office Communicator 2007 is a corded headset designed specifically for Unified Communications deployments. Features: - Plug-and-play USB connectivity for PC or for IP desk phone - Boom arm with 270 degree rotation in both directions supports left and right wearing style - Wideband audio quality with frequency range up to 6,800 Hz - Noise-canceling microphone filters out unwanted background noise - PeakStop protection protects user against sudden, loud noises - Sturdy materials guarantee durability of the headset, designed for light usage - Intuitive call-control unit with quick access to answer, end, mute and volume adjustment controls - Flexible boom arm tip ensures optimal microphone positioning for noise-reduction - Optimized for Microsoft Lync 2010 and Office Communicator 2007 - Wearing Style: Headband - Available Speaker Options: - Monaural - Binaural - Available Colors: - Gray - White

Suppliers

Company
Product
Description
Supplier Links
GN Netcom UC Voice 750 USB Headset for Optimized for.. - 7593-823-109 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom UC Voice 750 USB Headset for Optimized for..
7593-823-109
GN Netcom UC Voice 750 USB Headset for Optimized for.. 7593-823-109
UC Voice 750 USB Headset for Optimized for Microsoft Lync 2010 and Office Communicator 2007 is a corded headset designed specifically for Unified Communications deployments. Features: - Plug-and-play USB connectivity for PC or for IP desk phone - Boom arm with 270 degree rotation in both directions supports left and right wearing style - Wideband audio quality with frequency range up to 6,800 Hz - Noise-canceling microphone filters out unwanted background noise - PeakStop protection protects user against sudden, loud noises - Sturdy materials guarantee durability of the headset, designed for light usage - Intuitive call-control unit with quick access to answer, end, mute and volume adjustment controls - Flexible boom arm tip ensures optimal microphone positioning for noise-reduction - Optimized for Microsoft Lync 2010 and Office Communicator 2007 - Wearing Style: Headband - Available Speaker Options: - Monaural - Binaural - Available Colors: - Gray - White

UC Voice 750 USB Headset for Optimized for Microsoft Lync 2010 and Office Communicator 2007 is a corded headset designed specifically for Unified Communications deployments.
Features:
- Plug-and-play USB connectivity for PC or for IP desk phone
- Boom arm with 270 degree rotation in both directions supports left and right wearing style
- Wideband audio quality with frequency range up to 6,800 Hz
- Noise-canceling microphone filters out unwanted background noise
- PeakStop protection protects user against sudden, loud noises
- Sturdy materials guarantee durability of the headset, designed for light usage
- Intuitive call-control unit with quick access to answer, end, mute and volume adjustment controls
- Flexible boom arm tip ensures optimal microphone positioning for noise-reduction
- Optimized for Microsoft Lync 2010 and Office Communicator 2007
- Wearing Style: Headband
- Available Speaker Options:
- Monaural
- Binaural
- Available Colors:
- Gray
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 7593-823-109
Product Name GN Netcom UC Voice 750 USB Headset for Optimized for..
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details