TelephoneStuff.com Greenlee Cabling Pouch 750C

Description
Cabling Pouch is designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punch-down tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide
Description
Cabling Pouch is designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punch-down tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide

Suppliers

Company
Product
Description
Supplier Links
Greenlee Cabling Pouch - 750C - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Cabling Pouch
750C
Greenlee Cabling Pouch 750C
Cabling Pouch is designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punch-down tool, a cabling knife and scissors. Features: - Convenient loop to hold most telephone test sets - Removable “parts pouch” allows you to keep small components in reach - Made of a durable woven polyester - Fits belts up to 5" wide

Cabling Pouch is designed to hold a complete set of wiring tools including: any (one) 77 Series Tone Generator, any (one) 200 Series Inductive Amplifier, a punch-down tool, a cabling knife and scissors.
Features:
- Convenient loop to hold most telephone test sets
- Removable “parts pouch” allows you to keep small components in reach
- Made of a durable woven polyester
- Fits belts up to 5" wide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 750C
Product Name Greenlee Cabling Pouch
Container Type Pouch
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details