TelephoneStuff.com Plantronics Calisto Pro Bluetooth Series Hands-Free System 73680-01

Description
Calisto Pro Bluetooth Series Hands-Free System is an integrated multi-function Bluetooth headset.It offers professional sound for the home office, which allows for remotely answering landlines, VoIP, and even mobile calls. The hands-free system includes a compact handset offering a built-in speakerphone, interference-free DECT 6.0 technology, and the ability to download Microsoft Outlook contact numbers to the handset. Calisto Pro Handset Features: - Seamlessly switch between landline, VoIP and mobile calls - Wi-Fi friendly DECT 6.0 technology for superior call clarity - Works with headset or on its own - Range of up to 300 feet (91 meters) from base - Download up to 200 Outlook contacts into handset phonebook (with 3 numbers per contact) - Flip-up waist clip for mobile dialing and caller ID viewing - Handset has up to 8 hours talk time, with 120 hours on standby Calisto Pro Headset Features: - Connects with most Bluetooth compatible mobile phones - Noise-canceling microphone - Ergonomic earpiece for custom fit and all-day comfort - Up to 8 hours talk time, with 240 hours on standby - Call answer/end - Volume control - Redial Charging Base Features: - USB port for easy Outlook and VoIP/PC connectivity (works with Skype and Yahoo! Voice) - High-quality handset speakerphone also works when docked - Small desktop footprint included
Description
Calisto Pro Bluetooth Series Hands-Free System is an integrated multi-function Bluetooth headset.It offers professional sound for the home office, which allows for remotely answering landlines, VoIP, and even mobile calls. The hands-free system includes a compact handset offering a built-in speakerphone, interference-free DECT 6.0 technology, and the ability to download Microsoft Outlook contact numbers to the handset. Calisto Pro Handset Features: - Seamlessly switch between landline, VoIP and mobile calls - Wi-Fi friendly DECT 6.0 technology for superior call clarity - Works with headset or on its own - Range of up to 300 feet (91 meters) from base - Download up to 200 Outlook contacts into handset phonebook (with 3 numbers per contact) - Flip-up waist clip for mobile dialing and caller ID viewing - Handset has up to 8 hours talk time, with 120 hours on standby Calisto Pro Headset Features: - Connects with most Bluetooth compatible mobile phones - Noise-canceling microphone - Ergonomic earpiece for custom fit and all-day comfort - Up to 8 hours talk time, with 240 hours on standby - Call answer/end - Volume control - Redial Charging Base Features: - USB port for easy Outlook and VoIP/PC connectivity (works with Skype and Yahoo! Voice) - High-quality handset speakerphone also works when docked - Small desktop footprint included

Suppliers

Company
Product
Description
Supplier Links
Plantronics Calisto Pro Bluetooth Series Hands-Free System - 73680-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Calisto Pro Bluetooth Series Hands-Free System
73680-01
Plantronics Calisto Pro Bluetooth Series Hands-Free System 73680-01
Calisto Pro Bluetooth Series Hands-Free System is an integrated multi-function Bluetooth headset.It offers professional sound for the home office, which allows for remotely answering landlines, VoIP, and even mobile calls. The hands-free system includes a compact handset offering a built-in speakerphone, interference-free DECT 6.0 technology, and the ability to download Microsoft Outlook contact numbers to the handset. Calisto Pro Handset Features: - Seamlessly switch between landline, VoIP and mobile calls - Wi-Fi friendly DECT 6.0 technology for superior call clarity - Works with headset or on its own - Range of up to 300 feet (91 meters) from base - Download up to 200 Outlook contacts into handset phonebook (with 3 numbers per contact) - Flip-up waist clip for mobile dialing and caller ID viewing - Handset has up to 8 hours talk time, with 120 hours on standby Calisto Pro Headset Features: - Connects with most Bluetooth compatible mobile phones - Noise-canceling microphone - Ergonomic earpiece for custom fit and all-day comfort - Up to 8 hours talk time, with 240 hours on standby - Call answer/end - Volume control - Redial Charging Base Features: - USB port for easy Outlook and VoIP/PC connectivity (works with Skype and Yahoo! Voice) - High-quality handset speakerphone also works when docked - Small desktop footprint included

Calisto Pro Bluetooth Series Hands-Free System is an integrated multi-function Bluetooth headset.It offers professional sound for the home office, which allows for remotely answering landlines, VoIP, and even mobile calls. The hands-free system includes a compact handset offering a built-in speakerphone, interference-free DECT 6.0 technology, and the ability to download Microsoft Outlook contact numbers to the handset.
Calisto Pro Handset Features:
- Seamlessly switch between landline, VoIP and mobile calls
- Wi-Fi friendly DECT 6.0 technology for superior call clarity
- Works with headset or on its own
- Range of up to 300 feet (91 meters) from base
- Download up to 200 Outlook contacts into handset phonebook (with 3 numbers per contact)
- Flip-up waist clip for mobile dialing and caller ID viewing
- Handset has up to 8 hours talk time, with 120 hours on standby
Calisto Pro Headset Features:
- Connects with most Bluetooth compatible mobile phones
- Noise-canceling microphone
- Ergonomic earpiece for custom fit and all-day comfort
- Up to 8 hours talk time, with 240 hours on standby
- Call answer/end
- Volume control
- Redial
Charging Base Features:
- USB port for easy Outlook and VoIP/PC connectivity (works with Skype and Yahoo! Voice)
- High-quality handset speakerphone also works when docked
- Small desktop footprint included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 73680-01
Product Name Plantronics Calisto Pro Bluetooth Series Hands-Free System
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details