TelephoneStuff.com Plantronics Avaya ABT-35 Plus Bluetooth Headset with.. 72835

Description
ABT-35 Bluetooth Headset System uses the stylish, lightweight and versatile ABT-35 headset, designed for the mobile professional, which delivers all-day wearing comfort in a discreet design. Customers looking for an all encompassing Bluetooth solution will be drawn to the ABT-35 Bluetooth Headset System as it includes both the Bluetooth headset and a deskphone adapter with charging cradle. Bluetooth Headset Features: - Base allows the headset to work seamlessly between an office phone and Bluetooth enabled mobile phone or other Bluetooth enabled device - Includes electronic hookswitch support for a number of Avaya telephones, removing the need for a mechanical handset lifter - Freedom to roam up to 10 meters from the base (Bluetooth standard) - Multipoint Technology allows seamless switching between your office phone and your voice-enabled Bluetooth mobile phone, PDA or laptop - "Smart" technology automatically knows which device you are using - and allows you to take calls from either device at the touch of a button - Lightweight award-winning Headset design for all-day wearing comfort - Noise-canceling microphone for superior voice transmission - Headset folds into pocket or purse for quick and easy storage - One-touch call answer/end, last number redial and voice-activated dialing - Boom swivels for use on either ear for optional wearing preference - Comfort-fit speaker provides maximum audio reception quality - Up to 6 hours of talk time and up to 100 hours of standby time - Supports Bluetooth headset and hands-free profiles - Headset automatically charges when in the base - Answer/end calls when you are away from your desk with the touch of a button Auto Hookswitch Control Compatible with the following Avaya Telephones Only: - 2410, 2420, 4610SW, 4620, 4620SW, 4630, 4630SW, 6416D+M, 6424D+M, 4621SW, 4622SW, 4625SW, 5420, 5610, 5410, 5620
Description
ABT-35 Bluetooth Headset System uses the stylish, lightweight and versatile ABT-35 headset, designed for the mobile professional, which delivers all-day wearing comfort in a discreet design. Customers looking for an all encompassing Bluetooth solution will be drawn to the ABT-35 Bluetooth Headset System as it includes both the Bluetooth headset and a deskphone adapter with charging cradle. Bluetooth Headset Features: - Base allows the headset to work seamlessly between an office phone and Bluetooth enabled mobile phone or other Bluetooth enabled device - Includes electronic hookswitch support for a number of Avaya telephones, removing the need for a mechanical handset lifter - Freedom to roam up to 10 meters from the base (Bluetooth standard) - Multipoint Technology allows seamless switching between your office phone and your voice-enabled Bluetooth mobile phone, PDA or laptop - "Smart" technology automatically knows which device you are using - and allows you to take calls from either device at the touch of a button - Lightweight award-winning Headset design for all-day wearing comfort - Noise-canceling microphone for superior voice transmission - Headset folds into pocket or purse for quick and easy storage - One-touch call answer/end, last number redial and voice-activated dialing - Boom swivels for use on either ear for optional wearing preference - Comfort-fit speaker provides maximum audio reception quality - Up to 6 hours of talk time and up to 100 hours of standby time - Supports Bluetooth headset and hands-free profiles - Headset automatically charges when in the base - Answer/end calls when you are away from your desk with the touch of a button Auto Hookswitch Control Compatible with the following Avaya Telephones Only: - 2410, 2420, 4610SW, 4620, 4620SW, 4630, 4630SW, 6416D+M, 6424D+M, 4621SW, 4622SW, 4625SW, 5420, 5610, 5410, 5620

Suppliers

Company
Product
Description
Supplier Links
Plantronics Avaya ABT-35 Plus Bluetooth Headset with.. - 72835 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Avaya ABT-35 Plus Bluetooth Headset with..
72835
Plantronics Avaya ABT-35 Plus Bluetooth Headset with.. 72835
ABT-35 Bluetooth Headset System uses the stylish, lightweight and versatile ABT-35 headset, designed for the mobile professional, which delivers all-day wearing comfort in a discreet design. Customers looking for an all encompassing Bluetooth solution will be drawn to the ABT-35 Bluetooth Headset System as it includes both the Bluetooth headset and a deskphone adapter with charging cradle. Bluetooth Headset Features: - Base allows the headset to work seamlessly between an office phone and Bluetooth enabled mobile phone or other Bluetooth enabled device - Includes electronic hookswitch support for a number of Avaya telephones, removing the need for a mechanical handset lifter - Freedom to roam up to 10 meters from the base (Bluetooth standard) - Multipoint Technology allows seamless switching between your office phone and your voice-enabled Bluetooth mobile phone, PDA or laptop - "Smart" technology automatically knows which device you are using - and allows you to take calls from either device at the touch of a button - Lightweight award-winning Headset design for all-day wearing comfort - Noise-canceling microphone for superior voice transmission - Headset folds into pocket or purse for quick and easy storage - One-touch call answer/end, last number redial and voice-activated dialing - Boom swivels for use on either ear for optional wearing preference - Comfort-fit speaker provides maximum audio reception quality - Up to 6 hours of talk time and up to 100 hours of standby time - Supports Bluetooth headset and hands-free profiles - Headset automatically charges when in the base - Answer/end calls when you are away from your desk with the touch of a button Auto Hookswitch Control Compatible with the following Avaya Telephones Only: - 2410, 2420, 4610SW, 4620, 4620SW, 4630, 4630SW, 6416D+M, 6424D+M, 4621SW, 4622SW, 4625SW, 5420, 5610, 5410, 5620

ABT-35 Bluetooth Headset System uses the stylish, lightweight and versatile ABT-35 headset, designed for the mobile professional, which delivers all-day wearing comfort in a discreet design. Customers looking for an all encompassing Bluetooth solution will be drawn to the ABT-35 Bluetooth Headset System as it includes both the Bluetooth headset and a deskphone adapter with charging cradle.
Bluetooth Headset Features:
- Base allows the headset to work seamlessly between an office phone and Bluetooth enabled mobile phone or other Bluetooth enabled device
- Includes electronic hookswitch support for a number of Avaya telephones, removing the need for a mechanical handset lifter
- Freedom to roam up to 10 meters from the base (Bluetooth standard)
- Multipoint Technology allows seamless switching between your office phone and your voice-enabled Bluetooth mobile phone, PDA or laptop
- "Smart" technology automatically knows which device you are using - and allows you to take calls from either device at the touch of a button
- Lightweight award-winning Headset design for all-day wearing comfort
- Noise-canceling microphone for superior voice transmission
- Headset folds into pocket or purse for quick and easy storage
- One-touch call answer/end, last number redial and voice-activated dialing
- Boom swivels for use on either ear for optional wearing preference
- Comfort-fit speaker provides maximum audio reception quality
- Up to 6 hours of talk time and up to 100 hours of standby time
- Supports Bluetooth headset and hands-free profiles
- Headset automatically charges when in the base
- Answer/end calls when you are away from your desk with the touch of a button
Auto Hookswitch Control Compatible with the following Avaya Telephones Only:
- 2410, 2420, 4610SW, 4620, 4620SW, 4630, 4630SW, 6416D+M, 6424D+M, 4621SW, 4622SW, 4625SW, 5420, 5610, 5410, 5620

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 72835
Product Name Plantronics Avaya ABT-35 Plus Bluetooth Headset with..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details