TelephoneStuff.com Plantronics .Audio 300 USB 71009-01

Description
Plantronics .Audio 300 USB boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. Speak your mind with precision during multiplayer gaming and Internet talk. The .Audio 300 USB is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB simplicity: just plug it in and start talking
Description
Plantronics .Audio 300 USB boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. Speak your mind with precision during multiplayer gaming and Internet talk. The .Audio 300 USB is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB simplicity: just plug it in and start talking

Suppliers

Company
Product
Description
Supplier Links
Plantronics .Audio 300 USB - 71009-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics .Audio 300 USB
71009-01
Plantronics .Audio 300 USB 71009-01
Plantronics .Audio 300 USB boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. Speak your mind with precision during multiplayer gaming and Internet talk. The .Audio 300 USB is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB simplicity: just plug it in and start talking

Plantronics .Audio 300 USB boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. Speak your mind with precision during multiplayer gaming and Internet talk. The .Audio 300 USB is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning.
Features:
- Noise-canceling microphone reduces background clamor
- Mute button puts you in control
- Adjustable boom assures ideal microphone placement
- Weighted base ensures desktop stability
- Monitor mount allows for rapid repositioning
- USB simplicity: just plug it in and start talking

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 71009-01
Product Name Plantronics .Audio 300 USB
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details