TelephoneStuff.com Plantronics CS361 SupraPlus Wireless Binaural Voice Tube.. 70535-01

Description
Contact center professionals who desire mobility can now answer or end calls while moving about the contact center—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Voice tube microphone - Binaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset
Description
Contact center professionals who desire mobility can now answer or end calls while moving about the contact center—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Voice tube microphone - Binaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Suppliers

Company
Product
Description
Supplier Links
Plantronics CS361 SupraPlus Wireless Binaural Voice Tube.. - 70535-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics CS361 SupraPlus Wireless Binaural Voice Tube..
70535-01
Plantronics CS361 SupraPlus Wireless Binaural Voice Tube.. 70535-01
Contact center professionals who desire mobility can now answer or end calls while moving about the contact center—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station. Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up. Features: - Voice tube microphone - Binaural - 1.9 GHz - Ensure call privacy with 64-bit digital encryption - Extended hands-free talk time up to 10 full hours - Roam up to 300 feet from your desk phone - Over-the-head, comfortable design for all-day use - Premium audio ensures quality customer communications - Enables remote or one touch call answer/end with your Plantronics headset - For Plantronics cordless CS10, CA10 & CS50 telephone headset systems - Works with Plantronics S20 and A20 telephone headset systems - No desktop footprint - Compatible with most standard desktop phones - Fast operation - Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Contact center professionals who desire mobility can now answer or end calls while moving about the contact center—in unmatched comfort and with premium audio quality. Built on digitally-encrypted DECT 6.0 technology, the Plantronics SupraPlus Wireless Professional Headset System combines the clarity of traditional corded technology with the mobility of wireless, so conversations can continue up to 300 feet from a work station.
Plantronics HL10 - automatic handset lifter enables one-touch call answer/end for compatible Plantronics headset systems. Lifts up and replaces the handset so you don't have to be at your desk to answer the phone or to hang up.
Features:
- Voice tube microphone
- Binaural
- 1.9 GHz
- Ensure call privacy with 64-bit digital encryption
- Extended hands-free talk time up to 10 full hours
- Roam up to 300 feet from your desk phone
- Over-the-head, comfortable design for all-day use
- Premium audio ensures quality customer communications
- Enables remote or one touch call answer/end with your Plantronics headset
- For Plantronics cordless CS10, CA10 & CS50 telephone headset systems
- Works with Plantronics S20 and A20 telephone headset systems
- No desktop footprint
- Compatible with most standard desktop phones
- Fast operation
- Use original model HL1 for specific telephones where the ringer speaker is not located under the handset

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 70535-01
Product Name Plantronics CS361 SupraPlus Wireless Binaural Voice Tube..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details