Communicate in executive-level style and all-day comfort with the Plantronics CS70 Wireless Office Headset System. The lightweight sophisticated over-the-ear headset design and DECT 6.0 technology provide office executives with ultra-comfortable, digitally-secure communication up to 300 feet from their desk phone. The discreet Voice Tube delivers superior audio clarity.
Headset System with Lifter Features:
- HL10 Handset Lifter included
- Mobile multi-tasking, moving between meetings, conferring with colleagues, or taking calls in offices—need not interrupt important calls up to 300 feet from your desk phone
- Lightweight and sophisticated over-the-ear design ensures all-day wearing comfort
- Executives can follow business where it takes them—up to 300 feet from their desk phone
- Executives can answer calls remotely, so they never miss or interrupt a call while away from the desk phone
- Voice-dedicated DECT 6.0 technology provides uncompromised audio quality and the lowest probability of interference
- Patented Voice Tube combines discreet style and convenience with superior voice clarity
- No overnight wait: the headset is 80% recharged in 1.5 hours and fully recharged in under three hours
- Approximately 6 hours of talk time makes it easy to stay connected
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 70465-01 |
| Product Name | Plantronics CS70 Wireless Headset System with HL10 Handset.. |
| Type | Wireless |