TelephoneStuff.com Greenlee Codura Case 700C

Description
Carrying case. Features: - For use with any tone/probe combo - Durable woven polyester - Fits belts up to 3" wide
Description
Carrying case. Features: - For use with any tone/probe combo - Durable woven polyester - Fits belts up to 3" wide

Suppliers

Company
Product
Description
Supplier Links
Greenlee Codura Case - 700C - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Codura Case
700C
Greenlee Codura Case 700C
Carrying case. Features: - For use with any tone/probe combo - Durable woven polyester - Fits belts up to 3" wide

Carrying case.
Features:
- For use with any tone/probe combo
- Durable woven polyester
- Fits belts up to 3" wide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 700C
Product Name Greenlee Codura Case
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details