TelephoneStuff.com Avaya 3910 Wireless System Telephone (700305113) 700305113

Description
The Avaya 3910 Wireless Telephone is an ETR telephone designed to work with PARTNER (all releases) and MERLIN MAGIX (MERLIN LEGEND R7 or later) using an ETR station port. Replaces the TransTalk cordless phones. This exciting new mobility offer is designed for customers with local mobility needs like small retail locations, warehouses and other businesses that need wireless access within 80,000 square feet (in an average business environment). It offers the mobility inherent in a wireless telephone plus access to a number of features and functionality of the connected communications system. The Avaya 3910 Wireless Telephone uses 900 MHz digital technology and offers in the average business environment, a handset range of 160 feet from the base station. Each 3910 Telephone requires its own base unit. Multiple 3910 phones may be operated in the same wireless coverage area or zone. It is recommended that 3 to 5 Avaya 3910 Wireless Telephones may be connected to the same system and operated in the same area. With proper site engineering, a maximum of ten Avaya 3910 Wireless Phones can be connected to the same system. Proper spacing of the base units is required for optimal operation. Wireless Telephone System Features: - 900 MHz digital technology - Range of 160 feet from base station - Single zone, up to 80,000 square foot coverage (range dependent upon environment) - 10 (Maximum) 3910 units can be connected to the same system with the proper site engineering - 2 line, 32 character handset liquid crystal display (LCD) - Talk time - 10 hours typical - Fixed feature buttons - Hold, Transfer, Conference, Mute, Caller Name Display, and Feature - Compatibility with ETR modules - 2.5mm headset jack - User selectable ring type. Base Unit and Charger Unit - 4 displayed operation modes indicating Talk, Ringer On/Off, Battery Low, and Message Waiting - Desk or wall mountable - Package includes: - Base unit - Handset - Telephone cord - User guide - Charging stand - Rechargeable battery - Base power supply - Charging stand power supply - Belt clip
Description
The Avaya 3910 Wireless Telephone is an ETR telephone designed to work with PARTNER (all releases) and MERLIN MAGIX (MERLIN LEGEND R7 or later) using an ETR station port. Replaces the TransTalk cordless phones. This exciting new mobility offer is designed for customers with local mobility needs like small retail locations, warehouses and other businesses that need wireless access within 80,000 square feet (in an average business environment). It offers the mobility inherent in a wireless telephone plus access to a number of features and functionality of the connected communications system. The Avaya 3910 Wireless Telephone uses 900 MHz digital technology and offers in the average business environment, a handset range of 160 feet from the base station. Each 3910 Telephone requires its own base unit. Multiple 3910 phones may be operated in the same wireless coverage area or zone. It is recommended that 3 to 5 Avaya 3910 Wireless Telephones may be connected to the same system and operated in the same area. With proper site engineering, a maximum of ten Avaya 3910 Wireless Phones can be connected to the same system. Proper spacing of the base units is required for optimal operation. Wireless Telephone System Features: - 900 MHz digital technology - Range of 160 feet from base station - Single zone, up to 80,000 square foot coverage (range dependent upon environment) - 10 (Maximum) 3910 units can be connected to the same system with the proper site engineering - 2 line, 32 character handset liquid crystal display (LCD) - Talk time - 10 hours typical - Fixed feature buttons - Hold, Transfer, Conference, Mute, Caller Name Display, and Feature - Compatibility with ETR modules - 2.5mm headset jack - User selectable ring type. Base Unit and Charger Unit - 4 displayed operation modes indicating Talk, Ringer On/Off, Battery Low, and Message Waiting - Desk or wall mountable - Package includes: - Base unit - Handset - Telephone cord - User guide - Charging stand - Rechargeable battery - Base power supply - Charging stand power supply - Belt clip

Suppliers

Company
Product
Description
Supplier Links
Avaya 3910 Wireless System Telephone (700305113) - 700305113 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya 3910 Wireless System Telephone (700305113)
700305113
Avaya 3910 Wireless System Telephone (700305113) 700305113
The Avaya 3910 Wireless Telephone is an ETR telephone designed to work with PARTNER (all releases) and MERLIN MAGIX (MERLIN LEGEND R7 or later) using an ETR station port. Replaces the TransTalk cordless phones. This exciting new mobility offer is designed for customers with local mobility needs like small retail locations, warehouses and other businesses that need wireless access within 80,000 square feet (in an average business environment). It offers the mobility inherent in a wireless telephone plus access to a number of features and functionality of the connected communications system. The Avaya 3910 Wireless Telephone uses 900 MHz digital technology and offers in the average business environment, a handset range of 160 feet from the base station. Each 3910 Telephone requires its own base unit. Multiple 3910 phones may be operated in the same wireless coverage area or zone. It is recommended that 3 to 5 Avaya 3910 Wireless Telephones may be connected to the same system and operated in the same area. With proper site engineering, a maximum of ten Avaya 3910 Wireless Phones can be connected to the same system. Proper spacing of the base units is required for optimal operation. Wireless Telephone System Features: - 900 MHz digital technology - Range of 160 feet from base station - Single zone, up to 80,000 square foot coverage (range dependent upon environment) - 10 (Maximum) 3910 units can be connected to the same system with the proper site engineering - 2 line, 32 character handset liquid crystal display (LCD) - Talk time - 10 hours typical - Fixed feature buttons - Hold, Transfer, Conference, Mute, Caller Name Display, and Feature - Compatibility with ETR modules - 2.5mm headset jack - User selectable ring type. Base Unit and Charger Unit - 4 displayed operation modes indicating Talk, Ringer On/Off, Battery Low, and Message Waiting - Desk or wall mountable - Package includes: - Base unit - Handset - Telephone cord - User guide - Charging stand - Rechargeable battery - Base power supply - Charging stand power supply - Belt clip

The Avaya 3910 Wireless Telephone is an ETR telephone designed to work with PARTNER (all releases) and MERLIN MAGIX (MERLIN LEGEND R7 or later) using an ETR station port. Replaces the TransTalk cordless phones. This exciting new mobility offer is designed for customers with local mobility needs like small retail locations, warehouses and other businesses that need wireless access within 80,000 square feet (in an average business environment). It offers the mobility inherent in a wireless telephone plus access to a number of features and functionality of the connected communications system. The Avaya 3910 Wireless Telephone uses 900 MHz digital technology and offers in the average business environment, a handset range of 160 feet from the base station. Each 3910 Telephone requires its own base unit. Multiple 3910 phones may be operated in the same wireless coverage area or zone. It is recommended that 3 to 5 Avaya 3910 Wireless Telephones may be connected to the same system and operated in the same area. With proper site engineering, a maximum of ten Avaya 3910 Wireless Phones can be connected to the same system. Proper spacing of the base units is required for optimal operation.
Wireless Telephone System Features:
- 900 MHz digital technology
- Range of 160 feet from base station
- Single zone, up to 80,000 square foot coverage (range dependent upon environment)
- 10 (Maximum) 3910 units can be connected to the same system with the proper site engineering
- 2 line, 32 character handset liquid crystal display (LCD)
- Talk time - 10 hours typical
- Fixed feature buttons - Hold, Transfer, Conference, Mute, Caller Name Display, and Feature
- Compatibility with ETR modules
- 2.5mm headset jack
- User selectable ring type. Base Unit and Charger Unit
- 4 displayed operation modes indicating Talk, Ringer On/Off, Battery Low, and Message Waiting
- Desk or wall mountable
- Package includes:
- Base unit
- Handset
- Telephone cord
- User guide
- Charging stand
- Rechargeable battery
- Base power supply
- Charging stand power supply
- Belt clip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 700305113
Product Name Avaya 3910 Wireless System Telephone (700305113)
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details