TelephoneStuff.com Astatic Small Format Omnidirectional Palmheld Dynamic.. 651

Description
Small Format Omnidirectional Palmheld Dynamic Paging Microphone is designed for commercial public-address, paging, security, emergency and life safety applications. Features: - Omnidirectional for forgiving pick-up of users that may not be committed to the mic - Low impedance (600 ohms) for long cable runs and hum resistance - Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents - Permanently-attached 6' (1.8m), heavy-duty, 4-conductor coiled cord with stripped and tinned ends - Simple to operate DPDT long-life, trouble-free, leaf switch - Small size for inclusion into life-safety systems or other paging stations where small size is indicated - Durable large-gauge wire grille - High impact resistant molded plastic - Factory wired normally open - RoHS Compliant - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 500Hz - 8KHz - Impedance: 600 ohms - Switch: DPDT momentary leaf - Case: Impact-resistant plastic
Description
Small Format Omnidirectional Palmheld Dynamic Paging Microphone is designed for commercial public-address, paging, security, emergency and life safety applications. Features: - Omnidirectional for forgiving pick-up of users that may not be committed to the mic - Low impedance (600 ohms) for long cable runs and hum resistance - Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents - Permanently-attached 6' (1.8m), heavy-duty, 4-conductor coiled cord with stripped and tinned ends - Simple to operate DPDT long-life, trouble-free, leaf switch - Small size for inclusion into life-safety systems or other paging stations where small size is indicated - Durable large-gauge wire grille - High impact resistant molded plastic - Factory wired normally open - RoHS Compliant - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 500Hz - 8KHz - Impedance: 600 ohms - Switch: DPDT momentary leaf - Case: Impact-resistant plastic

Suppliers

Company
Product
Description
Supplier Links
Astatic Small Format Omnidirectional Palmheld Dynamic.. - 651 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Small Format Omnidirectional Palmheld Dynamic..
651
Astatic Small Format Omnidirectional Palmheld Dynamic.. 651
Small Format Omnidirectional Palmheld Dynamic Paging Microphone is designed for commercial public-address, paging, security, emergency and life safety applications. Features: - Omnidirectional for forgiving pick-up of users that may not be committed to the mic - Low impedance (600 ohms) for long cable runs and hum resistance - Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents - Permanently-attached 6' (1.8m), heavy-duty, 4-conductor coiled cord with stripped and tinned ends - Simple to operate DPDT long-life, trouble-free, leaf switch - Small size for inclusion into life-safety systems or other paging stations where small size is indicated - Durable large-gauge wire grille - High impact resistant molded plastic - Factory wired normally open - RoHS Compliant - Operating Principle: Moving coil dynamic - Polar Pattern: Omnidirectional - Frequency Response: 500Hz - 8KHz - Impedance: 600 ohms - Switch: DPDT momentary leaf - Case: Impact-resistant plastic

Small Format Omnidirectional Palmheld Dynamic Paging Microphone is designed for commercial public-address, paging, security, emergency and life safety applications.
Features:
- Omnidirectional for forgiving pick-up of users that may not be committed to the mic
- Low impedance (600 ohms) for long cable runs and hum resistance
- Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents
- Permanently-attached 6' (1.8m), heavy-duty, 4-conductor coiled cord with stripped and tinned ends
- Simple to operate DPDT long-life, trouble-free, leaf switch
- Small size for inclusion into life-safety systems or other paging stations where small size is indicated
- Durable large-gauge wire grille
- High impact resistant molded plastic
- Factory wired normally open
- RoHS Compliant
- Operating Principle: Moving coil dynamic
- Polar Pattern: Omnidirectional
- Frequency Response: 500Hz - 8KHz
- Impedance: 600 ohms
- Switch: DPDT momentary leaf
- Case: Impact-resistant plastic

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 651
Product Name Astatic Small Format Omnidirectional Palmheld Dynamic..
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers