TelephoneStuff.com Suttle CorroShield Stainless Steel 6-Conductor Wallplate.. 630AD6NS-RC1

Description
The CorroShield Stainless Steel 6-Conductor Wallplate with Scotch Lock Terminals and Mounting Lugs are ruggedly built to assure years of durable service in harsh environments. Features: - Stainless steel plate resists scratching, cleaning solutions and corrosive atmospheres - Mountable on standard outlet boxes, 63A junction box for pre-wired installations, or directly to wall - Equipped with mounting lugs for wall-mounted telephone sets - Includes two 1” flat-head screws for mounting - Riser plate not included - UL certified
Description
The CorroShield Stainless Steel 6-Conductor Wallplate with Scotch Lock Terminals and Mounting Lugs are ruggedly built to assure years of durable service in harsh environments. Features: - Stainless steel plate resists scratching, cleaning solutions and corrosive atmospheres - Mountable on standard outlet boxes, 63A junction box for pre-wired installations, or directly to wall - Equipped with mounting lugs for wall-mounted telephone sets - Includes two 1” flat-head screws for mounting - Riser plate not included - UL certified

Suppliers

Company
Product
Description
Supplier Links
Suttle CorroShield Stainless Steel 6-Conductor Wallplate.. - 630AD6NS-RC1 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle CorroShield Stainless Steel 6-Conductor Wallplate..
630AD6NS-RC1
Suttle CorroShield Stainless Steel 6-Conductor Wallplate.. 630AD6NS-RC1
The CorroShield Stainless Steel 6-Conductor Wallplate with Scotch Lock Terminals and Mounting Lugs are ruggedly built to assure years of durable service in harsh environments. Features: - Stainless steel plate resists scratching, cleaning solutions and corrosive atmospheres - Mountable on standard outlet boxes, 63A junction box for pre-wired installations, or directly to wall - Equipped with mounting lugs for wall-mounted telephone sets - Includes two 1” flat-head screws for mounting - Riser plate not included - UL certified

The CorroShield Stainless Steel 6-Conductor Wallplate with Scotch Lock Terminals and Mounting Lugs are ruggedly built to assure years of durable service in harsh environments.
Features:
- Stainless steel plate resists scratching, cleaning solutions and corrosive atmospheres
- Mountable on standard outlet boxes, 63A junction box for pre-wired installations, or directly to wall
- Equipped with mounting lugs for wall-mounted telephone sets
- Includes two 1” flat-head screws for mounting
- Riser plate not included
- UL certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 630AD6NS-RC1
Product Name Suttle CorroShield Stainless Steel 6-Conductor Wallplate..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - AWP4G-GR4 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Material Plastic
View Details