TelephoneStuff.com Suttle 6-Conductor Plastic CorroShield Wallplate with.. 630AC6NS-XXRC1

Description
6-Conductor Plastic CorroShield Wallplate with Scotchlok Terminals & Plastic Cover Plate has a thermoplastic cover, and features a terminal board which incorporates screw terminals for termination of station wiring. Features: - Able to withstand harsh environments - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Feature flexibility in installation and mounting because of their great number of options - UL certified
Description
6-Conductor Plastic CorroShield Wallplate with Scotchlok Terminals & Plastic Cover Plate has a thermoplastic cover, and features a terminal board which incorporates screw terminals for termination of station wiring. Features: - Able to withstand harsh environments - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Feature flexibility in installation and mounting because of their great number of options - UL certified

Suppliers

Company
Product
Description
Supplier Links
Suttle 6-Conductor Plastic CorroShield Wallplate with.. - 630AC6NS-XXRC1 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle 6-Conductor Plastic CorroShield Wallplate with..
630AC6NS-XXRC1
Suttle 6-Conductor Plastic CorroShield Wallplate with.. 630AC6NS-XXRC1
6-Conductor Plastic CorroShield Wallplate with Scotchlok Terminals & Plastic Cover Plate has a thermoplastic cover, and features a terminal board which incorporates screw terminals for termination of station wiring. Features: - Able to withstand harsh environments - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Feature flexibility in installation and mounting because of their great number of options - UL certified

6-Conductor Plastic CorroShield Wallplate with Scotchlok Terminals & Plastic Cover Plate has a thermoplastic cover, and features a terminal board which incorporates screw terminals for termination of station wiring.
Features:
- Able to withstand harsh environments
- Flexible installation and mounting options
- Mounting lugs included for wall-type telephone sets
- Plastic color-keyed inserts included for use in-place of mounting lugs if not needed
- Mount on existing outlet boxes or directly to paneling or drywall type surfaces
- Feature flexibility in installation and mounting because of their great number of options
- UL certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 630AC6NS-XXRC1
Product Name Suttle 6-Conductor Plastic CorroShield Wallplate with..
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Wall Jacks - 40216-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Phone Jack Wall Plate
Opening / Devices One
View Details