TelephoneStuff.com Suttle 6-Conductor Wallplate with Quick Connect &.. 630ABC6

Description
6-Conductor Wallplate with Quick Connect & Plastic Cover Plate. Features: - Able to withstand harsh environments with CorroShield - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Comes with 797A tool - UL certified - Thermoplastic cover plate - quick-connect terminals - station wiring - enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Packaged with mounting lugs for use with modular wall telephones or plastic inserts for desk applications
Description
6-Conductor Wallplate with Quick Connect & Plastic Cover Plate. Features: - Able to withstand harsh environments with CorroShield - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Comes with 797A tool - UL certified - Thermoplastic cover plate - quick-connect terminals - station wiring - enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Packaged with mounting lugs for use with modular wall telephones or plastic inserts for desk applications

Suppliers

Company
Product
Description
Supplier Links
Suttle 6-Conductor Wallplate with Quick Connect &.. - 630ABC6 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle 6-Conductor Wallplate with Quick Connect &..
630ABC6
Suttle 6-Conductor Wallplate with Quick Connect &.. 630ABC6
6-Conductor Wallplate with Quick Connect & Plastic Cover Plate. Features: - Able to withstand harsh environments with CorroShield - Flexible installation and mounting options - Mounting lugs included for wall-type telephone sets - Plastic color-keyed inserts included for use in-place of mounting lugs if not needed - Mount on existing outlet boxes or directly to paneling or drywall type surfaces - Comes with 797A tool - UL certified - Thermoplastic cover plate - quick-connect terminals - station wiring - enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture - Packaged with mounting lugs for use with modular wall telephones or plastic inserts for desk applications

6-Conductor Wallplate with Quick Connect & Plastic Cover Plate.
Features:
- Able to withstand harsh environments with CorroShield
- Flexible installation and mounting options
- Mounting lugs included for wall-type telephone sets
- Plastic color-keyed inserts included for use in-place of mounting lugs if not needed
- Mount on existing outlet boxes or directly to paneling or drywall type surfaces
- Comes with 797A tool
- UL certified
- Thermoplastic cover plate
- quick-connect terminals
- station wiring
- enclosed in a plastic wrapper to eliminate corrosion and shorting out due to condensation or incidental moisture
- Packaged with mounting lugs for use with modular wall telephones or plastic inserts for desk applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 630ABC6
Product Name Suttle 6-Conductor Wallplate with Quick Connect &..
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 44SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Modular Jack - SC-CJ-HT - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details