TelephoneStuff.com Suttle RJ48X Surface Mount Jack - 8P8C with Screw Terminals 625A28NK-2-52

Description
Pre-wired 8 position, 8 conductor RJ48X surface mount jack with screw terminals and snap-on cover. Features - Snap-on cover for quick installation - Leads are prewired to base - Double-sided adhesive pad included for versatile mounting options - Shorting bars on pins 1&4 and pins 2&5 - U.L. certified
Description
Pre-wired 8 position, 8 conductor RJ48X surface mount jack with screw terminals and snap-on cover. Features - Snap-on cover for quick installation - Leads are prewired to base - Double-sided adhesive pad included for versatile mounting options - Shorting bars on pins 1&4 and pins 2&5 - U.L. certified

Suppliers

Company
Product
Description
Supplier Links
Suttle RJ48X Surface Mount Jack - 8P8C with Screw Terminals - 625A28NK-2-52 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle RJ48X Surface Mount Jack - 8P8C with Screw Terminals
625A28NK-2-52
Suttle RJ48X Surface Mount Jack - 8P8C with Screw Terminals 625A28NK-2-52
Pre-wired 8 position, 8 conductor RJ48X surface mount jack with screw terminals and snap-on cover. Features - Snap-on cover for quick installation - Leads are prewired to base - Double-sided adhesive pad included for versatile mounting options - Shorting bars on pins 1&4 and pins 2&5 - U.L. certified

Pre-wired 8 position, 8 conductor RJ48X surface mount jack with screw terminals and snap-on cover.
Features
- Snap-on cover for quick installation
- Leads are prewired to base
- Double-sided adhesive pad included for versatile mounting options
- Shorting bars on pins 1&4 and pins 2&5
- U.L. certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 625A28NK-2-52
Product Name Suttle RJ48X Surface Mount Jack - 8P8C with Screw Terminals
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Combination Openings, 1 Blank & 1 Duplex Receptacle - SPJ138W - Legrand
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details
Thomas & Betts Corporation
Specs
Material Polycarbonate
View Details