TelephoneStuff.com Gennum Corporation HearPhone H3650 Wireless Bluetooth.. 62445-KIT

Description
The HearPhone H3650 headset utilizes Bluetooth technology to provide wireless connectivity to Bluetooth-enabled devices such as cell phones, computers, MP3 players and television sets. You can also customize the quality of the sound you receive in face-to-face conversations. Features: - Link wirelessly to Bluetooth-enabled devices (computers, cell phones, televisions etc.) - Hands-free cell phone functionality if cell phone model permits handsfree use - Reduces background noise in both the incoming signal and the outgoing signal - Calls are encrypted for privacy - CS44 programming port - Cell phone and headset remain linked at up to 10m (33') separation - Controls: - Volume Control with on/off switch - Call answer / end / mute - 4-channel WDRC compression - FRONTWAVE directional processing for improved speech intelligibility in noise - Feedback cancellation - 128-band third generation adaptive noise reduction - 8-band graphic equalizer - Easy-to-use HearPhone software to customize hearing preferences (pitch & loudness) - Rechargeable lithium polymer battery
Description
The HearPhone H3650 headset utilizes Bluetooth technology to provide wireless connectivity to Bluetooth-enabled devices such as cell phones, computers, MP3 players and television sets. You can also customize the quality of the sound you receive in face-to-face conversations. Features: - Link wirelessly to Bluetooth-enabled devices (computers, cell phones, televisions etc.) - Hands-free cell phone functionality if cell phone model permits handsfree use - Reduces background noise in both the incoming signal and the outgoing signal - Calls are encrypted for privacy - CS44 programming port - Cell phone and headset remain linked at up to 10m (33') separation - Controls: - Volume Control with on/off switch - Call answer / end / mute - 4-channel WDRC compression - FRONTWAVE directional processing for improved speech intelligibility in noise - Feedback cancellation - 128-band third generation adaptive noise reduction - 8-band graphic equalizer - Easy-to-use HearPhone software to customize hearing preferences (pitch & loudness) - Rechargeable lithium polymer battery

Suppliers

Company
Product
Description
Supplier Links
Gennum Corporation HearPhone H3650 Wireless Bluetooth.. - 62445-KIT - TelephoneStuff.com
Huntington Beach, CA, USA
Gennum Corporation HearPhone H3650 Wireless Bluetooth..
62445-KIT
Gennum Corporation HearPhone H3650 Wireless Bluetooth.. 62445-KIT
The HearPhone H3650 headset utilizes Bluetooth technology to provide wireless connectivity to Bluetooth-enabled devices such as cell phones, computers, MP3 players and television sets. You can also customize the quality of the sound you receive in face-to-face conversations. Features: - Link wirelessly to Bluetooth-enabled devices (computers, cell phones, televisions etc.) - Hands-free cell phone functionality if cell phone model permits handsfree use - Reduces background noise in both the incoming signal and the outgoing signal - Calls are encrypted for privacy - CS44 programming port - Cell phone and headset remain linked at up to 10m (33') separation - Controls: - Volume Control with on/off switch - Call answer / end / mute - 4-channel WDRC compression - FRONTWAVE directional processing for improved speech intelligibility in noise - Feedback cancellation - 128-band third generation adaptive noise reduction - 8-band graphic equalizer - Easy-to-use HearPhone software to customize hearing preferences (pitch & loudness) - Rechargeable lithium polymer battery

The HearPhone H3650 headset utilizes Bluetooth technology to provide wireless connectivity to Bluetooth-enabled devices such as cell phones, computers, MP3 players and television sets. You can also customize the quality of the sound you receive in face-to-face conversations.
Features:
- Link wirelessly to Bluetooth-enabled devices (computers, cell phones, televisions etc.)
- Hands-free cell phone functionality if cell phone model permits handsfree use
- Reduces background noise in both the incoming signal and the outgoing signal
- Calls are encrypted for privacy
- CS44 programming port
- Cell phone and headset remain linked at up to 10m (33') separation
- Controls:
- Volume Control with on/off switch
- Call answer / end / mute
- 4-channel WDRC compression
- FRONTWAVE directional processing for improved speech intelligibility in noise
- Feedback cancellation
- 128-band third generation adaptive noise reduction
- 8-band graphic equalizer
- Easy-to-use HearPhone software to customize hearing preferences (pitch & loudness)
- Rechargeable lithium polymer battery

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 62445-KIT
Product Name Gennum Corporation HearPhone H3650 Wireless Bluetooth..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details