TelephoneStuff.com Plantronics M1500 Bluetooth Wireless Headset w/Adapter 62199-01

Description
Reliable Bluetooth solution for existing cellular phones. Simply attach the Bluetooth adapter to your cellular phone. Provides superior sound, superb comfort, and stability in a cordless headset weighing less than an ounce. Features: - Works with existing cellular phones - Up to 30 feet away from the cellular phone and still provide clear sound - High-capacity rechargeable batteries provide up to 2.5 hours of talk time and 60 hours of standby. Recharge in just one hour and can be used while charging - Simple and intuitive controls on the headset allow the user to raise or lower the headset volume or mute their conversation - Adjustable noise-canceling microphone eliminates background noise and delivers clear and reliable transmission, vital for voice-enabled applications - Weighs less than an ounce - Flexible earloop to ensure a snug, comfortable fit - Attach the Bluetooth cellular phone adapter to the back of your existing cellular phone or wear it on your belt with the enclosed belt pouch - Will also work with Bluetooth cellular phones supporting the Bluetooth v 1.1 headset profile - Support for most headset ready cellular phones including Motorola, Samsung, Audiovox, Kyocera, and Nokia - M1500-N1 - Nokia 3300, 6500, 8200, 8300, 8800 & 3590 - M1500-N2 - Nokia 5100, 6100, 7100 & 3285
Description
Reliable Bluetooth solution for existing cellular phones. Simply attach the Bluetooth adapter to your cellular phone. Provides superior sound, superb comfort, and stability in a cordless headset weighing less than an ounce. Features: - Works with existing cellular phones - Up to 30 feet away from the cellular phone and still provide clear sound - High-capacity rechargeable batteries provide up to 2.5 hours of talk time and 60 hours of standby. Recharge in just one hour and can be used while charging - Simple and intuitive controls on the headset allow the user to raise or lower the headset volume or mute their conversation - Adjustable noise-canceling microphone eliminates background noise and delivers clear and reliable transmission, vital for voice-enabled applications - Weighs less than an ounce - Flexible earloop to ensure a snug, comfortable fit - Attach the Bluetooth cellular phone adapter to the back of your existing cellular phone or wear it on your belt with the enclosed belt pouch - Will also work with Bluetooth cellular phones supporting the Bluetooth v 1.1 headset profile - Support for most headset ready cellular phones including Motorola, Samsung, Audiovox, Kyocera, and Nokia - M1500-N1 - Nokia 3300, 6500, 8200, 8300, 8800 & 3590 - M1500-N2 - Nokia 5100, 6100, 7100 & 3285

Suppliers

Company
Product
Description
Supplier Links
Plantronics M1500 Bluetooth Wireless Headset w/Adapter - 62199-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics M1500 Bluetooth Wireless Headset w/Adapter
62199-01
Plantronics M1500 Bluetooth Wireless Headset w/Adapter 62199-01
Reliable Bluetooth solution for existing cellular phones. Simply attach the Bluetooth adapter to your cellular phone. Provides superior sound, superb comfort, and stability in a cordless headset weighing less than an ounce. Features: - Works with existing cellular phones - Up to 30 feet away from the cellular phone and still provide clear sound - High-capacity rechargeable batteries provide up to 2.5 hours of talk time and 60 hours of standby. Recharge in just one hour and can be used while charging - Simple and intuitive controls on the headset allow the user to raise or lower the headset volume or mute their conversation - Adjustable noise-canceling microphone eliminates background noise and delivers clear and reliable transmission, vital for voice-enabled applications - Weighs less than an ounce - Flexible earloop to ensure a snug, comfortable fit - Attach the Bluetooth cellular phone adapter to the back of your existing cellular phone or wear it on your belt with the enclosed belt pouch - Will also work with Bluetooth cellular phones supporting the Bluetooth v 1.1 headset profile - Support for most headset ready cellular phones including Motorola, Samsung, Audiovox, Kyocera, and Nokia - M1500-N1 - Nokia 3300, 6500, 8200, 8300, 8800 & 3590 - M1500-N2 - Nokia 5100, 6100, 7100 & 3285

Reliable Bluetooth solution for existing cellular phones.
Simply attach the Bluetooth adapter to your cellular phone. Provides superior sound, superb comfort, and stability in a cordless headset weighing less than an ounce.
Features:
- Works with existing cellular phones
- Up to 30 feet away from the cellular phone and still provide clear sound
- High-capacity rechargeable batteries provide up to 2.5 hours of talk time and 60 hours of standby. Recharge in just one hour and can be used while charging
- Simple and intuitive controls on the headset allow the user to raise or lower the headset volume or mute their conversation
- Adjustable noise-canceling microphone eliminates background noise and delivers clear and reliable transmission, vital for voice-enabled applications
- Weighs less than an ounce
- Flexible earloop to ensure a snug, comfortable fit
- Attach the Bluetooth cellular phone adapter to the back of your existing cellular phone or wear it on your belt with the enclosed belt pouch
- Will also work with Bluetooth cellular phones supporting the Bluetooth v 1.1 headset profile
- Support for most headset ready cellular phones including Motorola, Samsung, Audiovox, Kyocera, and Nokia
- M1500-N1 - Nokia 3300, 6500, 8200, 8300, 8800 & 3590
- M1500-N2 - Nokia 5100, 6100, 7100 & 3285

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 62199-01
Product Name Plantronics M1500 Bluetooth Wireless Headset w/Adapter
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details