TelephoneStuff.com Astatic Omni-Directional Dynamic Microphone 611L

Description
The 611L dynamic "teardrop" style hand-held paging microphone is designed for hand-held applications in quality sound installations. The frequency response, especially tailored for voice communications, provides a crisp, clear, highly intelligible, rugged construction and high performance for years of dependable service. Features: - The dynamic cartridge has a strong polyester diaphragm which resists moisture, temperature extremes, most acids, alkalines and solvents - Molded in high impact Cycolac - Includes a permanently attached, stripped and thin heavy duty, four conductor, two shielded, 6' coiled cord
Description
The 611L dynamic "teardrop" style hand-held paging microphone is designed for hand-held applications in quality sound installations. The frequency response, especially tailored for voice communications, provides a crisp, clear, highly intelligible, rugged construction and high performance for years of dependable service. Features: - The dynamic cartridge has a strong polyester diaphragm which resists moisture, temperature extremes, most acids, alkalines and solvents - Molded in high impact Cycolac - Includes a permanently attached, stripped and thin heavy duty, four conductor, two shielded, 6' coiled cord

Suppliers

Company
Product
Description
Supplier Links
Astatic Omni-Directional Dynamic Microphone - 611L - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Omni-Directional Dynamic Microphone
611L
Astatic Omni-Directional Dynamic Microphone 611L
The 611L dynamic "teardrop" style hand-held paging microphone is designed for hand-held applications in quality sound installations. The frequency response, especially tailored for voice communications, provides a crisp, clear, highly intelligible, rugged construction and high performance for years of dependable service. Features: - The dynamic cartridge has a strong polyester diaphragm which resists moisture, temperature extremes, most acids, alkalines and solvents - Molded in high impact Cycolac - Includes a permanently attached, stripped and thin heavy duty, four conductor, two shielded, 6' coiled cord

The 611L dynamic "teardrop" style hand-held paging microphone is designed for hand-held applications in quality sound installations. The frequency response, especially tailored for voice communications, provides a crisp, clear, highly intelligible, rugged construction and high performance for years of dependable service.
Features:
- The dynamic cartridge has a strong polyester diaphragm which resists moisture, temperature extremes, most acids, alkalines and solvents
- Molded in high impact Cycolac
- Includes a permanently attached, stripped and thin heavy duty, four conductor, two shielded, 6' coiled cord

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 611L
Product Name Astatic Omni-Directional Dynamic Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers