TelephoneStuff.com Leviton eXtreme 6+ System Category 6 Connector 61110-R

Description
The eXtreme 6+ System Category 6 Connector has QuickPort compatibility, and a rear termination field for easy termination of a jack while installed in a wallplate or field-configurable panel. Meets or exceeds industry standards. Features: - Available in 14 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Sold as a Single Connector and in a Package of 25 Connectors - Available Colors: - Ivory - White - Gray - Black - Orange - Blue - Crimson Red - Yellow - Green - Purple - Almond - Brown - Dark Red - Light Almond
Description
The eXtreme 6+ System Category 6 Connector has QuickPort compatibility, and a rear termination field for easy termination of a jack while installed in a wallplate or field-configurable panel. Meets or exceeds industry standards. Features: - Available in 14 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Sold as a Single Connector and in a Package of 25 Connectors - Available Colors: - Ivory - White - Gray - Black - Orange - Blue - Crimson Red - Yellow - Green - Purple - Almond - Brown - Dark Red - Light Almond

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ System Category 6 Connector - 61110-R - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ System Category 6 Connector
61110-R
Leviton eXtreme 6+ System Category 6 Connector 61110-R
The eXtreme 6+ System Category 6 Connector has QuickPort compatibility, and a rear termination field for easy termination of a jack while installed in a wallplate or field-configurable panel. Meets or exceeds industry standards. Features: - Available in 14 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Sold as a Single Connector and in a Package of 25 Connectors - Available Colors: - Ivory - White - Gray - Black - Orange - Blue - Crimson Red - Yellow - Green - Purple - Almond - Brown - Dark Red - Light Almond

The eXtreme 6+ System Category 6 Connector has QuickPort compatibility, and a rear termination field for easy termination of a jack while installed in a wallplate or field-configurable panel. Meets or exceeds industry standards.
Features:
- Available in 14 different colors
- Dual wiring code label allows connector to be wired to either T568A or T568B
- Individual port configurability allows specification flexibility
- Robust one-piece lead-frame design
- Narrow connector allows high port density in a small area
- Performance supports high megabit and shared-sheath
applications
- Meets all applicable standards
- UL listed
- Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68.
- Dimensions: .89"H x .635"W x 1.178"D
- Sold as a Single Connector and in a Package of 25 Connectors
- Available Colors:
- Ivory
- White
- Gray
- Black
- Orange
- Blue
- Crimson Red
- Yellow
- Green
- Purple
- Almond
- Brown
- Dark Red
- Light Almond

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 61110-R
Product Name Leviton eXtreme 6+ System Category 6 Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
Modular Jack - SC-CJ-GS - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details
Toggle Switch Openings, Two Gang, White - SPJ2W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details