TelephoneStuff.com Leviton eXtreme 6+ System Category 6 Connector (Pkg of 25) 61110-B

Description
Leviton Modular connector for Category 6 UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. Features: - Available in 13 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Available in a Package of 25
Description
Leviton Modular connector for Category 6 UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. Features: - Available in 13 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Available in a Package of 25

Suppliers

Company
Product
Description
Supplier Links
Leviton eXtreme 6+ System Category 6 Connector (Pkg of 25) - 61110-B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton eXtreme 6+ System Category 6 Connector (Pkg of 25)
61110-B
Leviton eXtreme 6+ System Category 6 Connector (Pkg of 25) 61110-B
Leviton Modular connector for Category 6 UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM. Features: - Available in 13 different colors - Dual wiring code label allows connector to be wired to either T568A or T568B - Individual port configurability allows specification flexibility - Robust one-piece lead-frame design - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications - Meets all applicable standards - UL listed - Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68. - Dimensions: .89"H x .635"W x 1.178"D - Available in a Package of 25

Leviton Modular connector for Category 6 UTP structured cabling systems. Uses include high megabit applications such as Gigabit Ethernet and 622 Mbps ATM.
Features:
- Available in 13 different colors
- Dual wiring code label allows connector to be wired to either T568A or T568B
- Individual port configurability allows specification flexibility
- Robust one-piece lead-frame design
- Narrow connector allows high port density in a small area
- Performance supports high megabit and shared-sheath
applications
- Meets all applicable standards
- UL listed
- Complies with all TIA/EIA-568-8 requirements - Meets FCC Part 68.
- Dimensions: .89"H x .635"W x 1.178"D
- Available in a Package of 25

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 61110-B
Product Name Leviton eXtreme 6+ System Category 6 Connector (Pkg of 25)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thermoplastic Screwless Wall Plate - 3021GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details