TelephoneStuff.com Leviton GigaMax 5e Angled Patch Panel, 48-Port 5G597-U48

Description
Leviton’s GigaMax 5e Angled Patch Panels are designed to increase port density on industry standard 19" racks and cabinets. The unique 128° angled design easily routes cables into vertical cable managers, minimizing the need for additional horizontal cable management. This system promotes long term cable management and attractive cabling installations. Leviton’s GigaMax Category 5e systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Universal T568A, T568B and 25-pair wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification - Grounding standoff for optional earthing/grounding - Mounts on industry standard 19" equipment racks - Components certified per cULus and ACA requirements
Description
Leviton’s GigaMax 5e Angled Patch Panels are designed to increase port density on industry standard 19" racks and cabinets. The unique 128° angled design easily routes cables into vertical cable managers, minimizing the need for additional horizontal cable management. This system promotes long term cable management and attractive cabling installations. Leviton’s GigaMax Category 5e systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Universal T568A, T568B and 25-pair wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification - Grounding standoff for optional earthing/grounding - Mounts on industry standard 19" equipment racks - Components certified per cULus and ACA requirements

Suppliers

Company
Product
Description
Supplier Links
Leviton GigaMax 5e Angled Patch Panel, 48-Port - 5G597-U48 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton GigaMax 5e Angled Patch Panel, 48-Port
5G597-U48
Leviton GigaMax 5e Angled Patch Panel, 48-Port 5G597-U48
Leviton’s GigaMax 5e Angled Patch Panels are designed to increase port density on industry standard 19" racks and cabinets. The unique 128° angled design easily routes cables into vertical cable managers, minimizing the need for additional horizontal cable management. This system promotes long term cable management and attractive cabling installations. Leviton’s GigaMax Category 5e systems are designed for use in high megabit applications such as Gigabit Ethernet. Features: - Universal T568A, T568B and 25-pair wiring cards for 110-style IDC terminations - Color-coded front labeling for easy port identification - Grounding standoff for optional earthing/grounding - Mounts on industry standard 19" equipment racks - Components certified per cULus and ACA requirements

Leviton’s GigaMax 5e Angled Patch Panels are designed to
increase port density on industry standard 19" racks and
cabinets. The unique 128° angled design easily routes cables
into vertical cable managers, minimizing the need for additional
horizontal cable management. This system promotes long term
cable management and attractive cabling installations. Leviton’s
GigaMax Category 5e systems are designed for use in high
megabit applications such as Gigabit Ethernet.
Features:
- Universal T568A, T568B and 25-pair wiring cards for
110-style IDC terminations
- Color-coded front labeling for easy port identification
- Grounding standoff for optional earthing/grounding
- Mounts on industry standard 19" equipment racks
- Components certified per cULus and ACA requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 5G597-U48
Product Name Leviton GigaMax 5e Angled Patch Panel, 48-Port
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details