TelephoneStuff.com Leviton QuickPort Cat5e+ 8-Conductor Connector 5G109-R

Description
Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Features: - Connector is component-rated (compatible with other Manufacturers products) - Dual wiring code label allows connector to be wired to either T568A or T568B - Cutting ledge combines termination and trim into one laborsaving step - Individual port configurability allows specification flexibility - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications
Description
Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Features: - Connector is component-rated (compatible with other Manufacturers products) - Dual wiring code label allows connector to be wired to either T568A or T568B - Cutting ledge combines termination and trim into one laborsaving step - Individual port configurability allows specification flexibility - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications

Suppliers

Company
Product
Description
Supplier Links
Leviton QuickPort Cat5e+ 8-Conductor Connector - 5G109-R - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton QuickPort Cat5e+ 8-Conductor Connector
5G109-R
Leviton QuickPort Cat5e+ 8-Conductor Connector 5G109-R
Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts are solder-plated phosphor bronze. Features: - Connector is component-rated (compatible with other Manufacturers products) - Dual wiring code label allows connector to be wired to either T568A or T568B - Cutting ledge combines termination and trim into one laborsaving step - Individual port configurability allows specification flexibility - Narrow connector allows high port density in a small area - Performance supports high megabit and shared-sheath applications

Connector body is high-impact, fire-retardant
plastic rated UL 94V-0. Spring wire contacts
are highest quality phosphor bronze, plated
with 50 microinches of gold over 100
microinches of nickel for lowest contact resistance,
maximum life. Connector 110 IDC contacts
are solder-plated phosphor bronze.
Features:
- Connector is component-rated (compatible with other Manufacturers products)
- Dual wiring code label allows connector to be wired to either
T568A or T568B
- Cutting ledge combines termination and trim into one laborsaving
step
- Individual port configurability allows specification flexibility
- Narrow connector allows high port density in a small area
- Performance supports high megabit and shared-sheath
applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 5G109-R
Product Name Leviton QuickPort Cat5e+ 8-Conductor Connector
Unlock Full Specs
to access all available technical data

Similar Products