TelephoneStuff.com Leviton Loose LC Duplex Adapter Bronze SM/MM 5F100-DLC

Description
A beige duplex adapter with phosphor bronze sleeve. Pack of 5. Features: - Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors - Compliant with TIA/EIA-568-A, 568-B, -606 and -607 - UL listed and CSA certified - Accommodate SC, FC, ST, LC, MT-RJ and QuickPort adapters - Made of 16 gauge steel, painted black - Come with plastic, blank mounting plates to fill unused areas - Sold in a Package of 5 Adapters
Description
A beige duplex adapter with phosphor bronze sleeve. Pack of 5. Features: - Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors - Compliant with TIA/EIA-568-A, 568-B, -606 and -607 - UL listed and CSA certified - Accommodate SC, FC, ST, LC, MT-RJ and QuickPort adapters - Made of 16 gauge steel, painted black - Come with plastic, blank mounting plates to fill unused areas - Sold in a Package of 5 Adapters

Suppliers

Company
Product
Description
Supplier Links
Leviton Loose LC Duplex Adapter Bronze SM/MM - 5F100-DLC - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Loose LC Duplex Adapter Bronze SM/MM
5F100-DLC
Leviton Loose LC Duplex Adapter Bronze SM/MM 5F100-DLC
A beige duplex adapter with phosphor bronze sleeve. Pack of 5. Features: - Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors - Compliant with TIA/EIA-568-A, 568-B, -606 and -607 - UL listed and CSA certified - Accommodate SC, FC, ST, LC, MT-RJ and QuickPort adapters - Made of 16 gauge steel, painted black - Come with plastic, blank mounting plates to fill unused areas - Sold in a Package of 5 Adapters

A beige duplex adapter with phosphor bronze sleeve. Pack of 5.
Features:
- Provides 6, 8, or 12 ports for ST, FC, SC, LC, MT-RJ and Quick-Port connectors
- Compliant with TIA/EIA-568-A, 568-B, -606 and -607
- UL listed and CSA certified
- Accommodate SC, FC, ST, LC, MT-RJ and QuickPort adapters
- Made of 16 gauge steel, painted black
- Come with plastic, blank mounting plates to fill unused areas
- Sold in a Package of 5 Adapters

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 5F100-DLC
Product Name Leviton Loose LC Duplex Adapter Bronze SM/MM
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details