TelephoneStuff.com Leviton Rain Tight While-in- Use Single Receptacle Covers 5978

Description
Rain Tight While-in- Use Single Receptacle Covers is a single receptacle with rain tight while-in-use impact resistant thermoplastic cover. Features: - Vertical mounting - Impact resistant thermoplastic construction - Pre-installed gasket for easy, reliable installation - Tongue and groove plate-to-cover construction - Commercial grade - Offset device opening (horizontal only) for easier cord exit - Thermoplastic inserts prevent insect and debris accumulation - Mounting screws and rubber gasket included for fast, easy installation into surface-mounted outdoor-type boxes or flush-mounted wall boxes - Easy-grip self-closing covers with durable, noncorrosive stainless steel screws - Backed by a limited two-year warranty
Description
Rain Tight While-in- Use Single Receptacle Covers is a single receptacle with rain tight while-in-use impact resistant thermoplastic cover. Features: - Vertical mounting - Impact resistant thermoplastic construction - Pre-installed gasket for easy, reliable installation - Tongue and groove plate-to-cover construction - Commercial grade - Offset device opening (horizontal only) for easier cord exit - Thermoplastic inserts prevent insect and debris accumulation - Mounting screws and rubber gasket included for fast, easy installation into surface-mounted outdoor-type boxes or flush-mounted wall boxes - Easy-grip self-closing covers with durable, noncorrosive stainless steel screws - Backed by a limited two-year warranty

Suppliers

Company
Product
Description
Supplier Links
Leviton Rain Tight While-in- Use Single Receptacle Covers - 5978 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Rain Tight While-in- Use Single Receptacle Covers
5978
Leviton Rain Tight While-in- Use Single Receptacle Covers 5978
Rain Tight While-in- Use Single Receptacle Covers is a single receptacle with rain tight while-in-use impact resistant thermoplastic cover. Features: - Vertical mounting - Impact resistant thermoplastic construction - Pre-installed gasket for easy, reliable installation - Tongue and groove plate-to-cover construction - Commercial grade - Offset device opening (horizontal only) for easier cord exit - Thermoplastic inserts prevent insect and debris accumulation - Mounting screws and rubber gasket included for fast, easy installation into surface-mounted outdoor-type boxes or flush-mounted wall boxes - Easy-grip self-closing covers with durable, noncorrosive stainless steel screws - Backed by a limited two-year warranty

Rain Tight While-in- Use Single Receptacle Covers is a single receptacle with rain tight while-in-use impact resistant thermoplastic cover.
Features:
- Vertical mounting
- Impact resistant thermoplastic construction
- Pre-installed gasket for easy, reliable installation
- Tongue and groove plate-to-cover construction
- Commercial grade
- Offset device opening (horizontal only) for easier cord exit
- Thermoplastic inserts prevent insect and debris accumulation
- Mounting screws and rubber gasket included for fast, easy installation into surface-mounted outdoor-type boxes or flush-mounted wall boxes
- Easy-grip self-closing covers with durable, noncorrosive stainless steel screws
- Backed by a limited two-year warranty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 5978
Product Name Leviton Rain Tight While-in- Use Single Receptacle Covers
Unlock Full Specs
to access all available technical data

Similar Products