TelephoneStuff.com Leviton Dual Voltage Triple Wipe Side Wired 20Amp 125V and.. 5842

Description
Duplex receptacle, dual voltage (Triple wipe) NEMA 5-20R/6-20R. Features: - Triple wipe - 20Amp - 125/250V - NEMA 5-20R/6-20R - Straight blade - Commercial grade - Self grounding - Dual voltage - Back and side wired
Description
Duplex receptacle, dual voltage (Triple wipe) NEMA 5-20R/6-20R. Features: - Triple wipe - 20Amp - 125/250V - NEMA 5-20R/6-20R - Straight blade - Commercial grade - Self grounding - Dual voltage - Back and side wired

Suppliers

Company
Product
Description
Supplier Links
Leviton Dual Voltage Triple Wipe Side Wired 20Amp 125V and.. - 5842 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Dual Voltage Triple Wipe Side Wired 20Amp 125V and..
5842
Leviton Dual Voltage Triple Wipe Side Wired 20Amp 125V and.. 5842
Duplex receptacle, dual voltage (Triple wipe) NEMA 5-20R/6-20R. Features: - Triple wipe - 20Amp - 125/250V - NEMA 5-20R/6-20R - Straight blade - Commercial grade - Self grounding - Dual voltage - Back and side wired

Duplex receptacle, dual voltage (Triple wipe) NEMA 5-20R/6-20R.
Features:
- Triple wipe
- 20Amp
- 125/250V
- NEMA 5-20R/6-20R
- Straight blade
- Commercial grade
- Self grounding
- Dual voltage
- Back and side wired

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wipes and Wipers
Product Number 5842
Product Name Leviton Dual Voltage Triple Wipe Side Wired 20Amp 125V and..
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details